The Vandal Resistant Switch, part number 84Y3263, is a single pole, single throw (SPST) switch designed for robust applications in industrial and building environments. It has a contact rating of 3A at 250VAC, making it suitable for various control and instrumentation tasks. The switch features a momentary operation with an Off-(On) function and is illuminated with a white LED for enhanced visibility. Constructed to meet IP67 standards, this switch is resistant to dust and water, ensuring reliability in challenging conditions. The actuator is made of stainless steel, providing durability against vandalism. The switch operates effectively within a temperature range of -20 to +55°C and has a mechanical life expectancy of up to 1,000,000 actuations for momentary use. The switch terminals are solder lug type and are RoHS compliant, ensuring adherence to environmental regulations. This product is ideal for applications such as industrial equipment, elevators, and communication devices, where security and user interface clarity are essential.
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:DPST; Actuator / Cap Colour:Natural; Product Range:AV19 Anti-Vandal Series; Switch Operation:Off-(On); Illumination Color:White; Switch Terminals:Solder Lug RoHS Compliant: Yes
Pushbutton Switches AV19 DPM 3A POWER LED WHITE 12V
SWITCH PUSHBUTTON DPDT 3A 250V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2273-ND | 84Y3263 | AV1920P112Q04 | AV1920P112Q04 |
| Product Name | Pushbutton Switches | Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Off-(On) | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Single Throw (DPST); DPST | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | Solder Terminals | |
| Features | DustProof; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) | RoHS | Illuminated Switch; RoHS |