Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
TE Connectivity AV1910R624Q04
TE Connectivity AV1910R624Q04
Pushbutton Switches AV19 SPM 3A FIX RING LED GREEN 24V
VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:SPST-N
SWITCH PUSHBUTTON SPDT 3A 250V
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 450-2243-ND | 1236069 | AV1910R624Q04 | 84Y5560 | AV1910R624Q04 |
| Product Name | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Push button | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Terminals | Wire lug | Solder Lug | Solder Terminals; Solder Lug | Solder Terminals |
| Features | DustProof; Illuminated Switch | DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof | Illuminated Switch; RoHS | RoHS |