Pushbutton Switch SPST Anti-Vandal Panel Mount, Front
Anti-Vandal Security Pushbutton Switch
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:AV Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-N
Pushbutton Switches CRVED ACT OFF-ON LNG
SWITCH PUSHBUTTON SPST 1.5A 250V
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AV1611A800-ND | AV1611A800 | 75K6909 | AV1611A800 | AV1611A800 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switch, Industrial Pushbutton, 16Mm; Product Range Apem | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button, Domed | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Off-On | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | |
| Terminal Type | Quick Connect/Blade | Solder Pin | |||
| Max Current Rating | 1 to 1.5 amps | 1 amps | 1.5 amps |