The Vandal Resistant Switch, part number 31AC4993, is part of the ALCOSWITCH Anti-Vandal series by TE Connectivity. This switch is designed for panel mount applications in industrial and building environments, providing security and reliability. It features a large pushbutton actuator and optional LED indicators for enhanced user interface visibility. The switch is available in a 19mm panel size with a single pole configuration and operates with a contact rating of 3A at 250VAC. Constructed with durable materials, the actuator is made of stainless steel, while the contacts are available with silver or gold plating. The switch is sealed to IP67, ensuring protection against dust and water ingress. It operates effectively within a temperature range of -20 to +55°C and has a life expectancy of up to 500,000 actuations for push on/off functions. The switch also complies with RoHS and REACH directives, making it suitable for environmentally conscious projects.
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
VANDAL RESISTANT SW, DPST, 3A, 250VAC; Contact Configuration:DPST-N
Pushbutton Switches AV19 DPM 3A MOVING RING R&B 12V
SWITCH PUSHBUTTON DPDT 3A 250V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2458-ND | 55AC1303 | AV1920EB12Q04 | AV1920EB12Q04 |
| Product Name | Pushbutton Switches | Vandal Resistant Sw, Dpst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Off-(On) | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Single Throw (DPST); DPST-NO | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | Solder Pin | Solder Terminals |
| Features | DustProof; Illuminated Switch | RoHS | Illuminated Switch |