Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
Anti-Vandal Security Pushbutton Switch
PUSHBUTTON SWITCH AV SECURITY ROHS COMPLIANT: YES
Pushbutton Switches SPST-NO Off-Mom 0.2A 48VDC
SWITCH PUSH SPST-NO 0.2A 48V
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-1068-ND | AV0630C900K | 72J8712 | AV0630C900K | AV0630C900K |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switch Av Security Rohs Compliant Apem | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Screw Terminals | Screw | Screw Terminals |