TE Connectivity ™ Pushbutton Switches AV1911R724Q04

Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2988-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2988-ND
Pushbutton Switches 450-2988-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Pushbutton Switches - 1111-AV1911R724Q04-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1111-AV1911R724Q04-ND
Pushbutton Switches 1111-AV1911R724Q04-ND
PUSHBUTTON SW AV19 SPL 3A FIX RI

PUSHBUTTON SW AV19 SPL 3A FIX RI

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
AV1911R724Q04
Pushbutton Switches AV1911R724Q04
Pushbutton Switches AV19 SPL 3A FIX RING LED BLUE 24V

Pushbutton Switches AV19 SPL 3A FIX RING LED BLUE 24V

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AV1911R724Q04
Switches - Pushbutton Switches AV1911R724Q04
SWITCH PUSHBUTTON SPDT 3A 250V

SWITCH PUSHBUTTON SPDT 3A 250V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2988-ND AV1911R724Q04 AV1911R724Q04
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Single Throw (SPST) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals Quick Connect Solder Terminals
Features DustProof; Illuminated Switch Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329388-9 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details