CIT RELAY & SWITCH
ASP11TNVQ -- SWITCHES - PUSHBUTTON SWITCHES
CIT Relay & Switch
Switches - Pushbutton Switches
ASP11TNVQ
Description
SWITCH PB SPDT 3A 120V
Description
SWITCH PB SPDT 3A 120V
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
ASP11TNVQ |
|
Product Name
|
Switches - Pushbutton Switches |
|
Actuator Specifications
|
Raised (Plunger Style) Pushbutton
|
|
Switch Function
|
Momentary Contact
|
|
Switching Mechanism
|
Single Pole, Double Throw (SPDT); SPDT
|
|
Max Current Rating
|
3 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Actuator Specifications
Flush Pushbutton
Configuration
Normally Open (NO); Normally Closed (NC)
Switching Mechanism
Single Pole, Double Throw (SPDT)
View Details
Allen-Bradley / Rockwell Automation
Actuator Specifications
Flush Pushbutton
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features
Is UL listed
View Details