TE Connectivity Push Button Switches AV1911P624Q04

Description
TE Connectivity AV1911P624Q04
Request a Quote Datasheet
Description
TE Connectivity AV1911P624Q04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1236075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1236075
Push Button Switches 1236075
TE Connectivity AV1911P624Q04

TE Connectivity AV1911P624Q04

Supplier's Site
Pushbutton Switches - 450-2270-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2270-ND
Pushbutton Switches 450-2270-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
AV1911P624Q04
Pushbutton Switches AV1911P624Q04
Pushbutton Switches AV19 SPL 3A POWER LED GREEN 24V

Pushbutton Switches AV19 SPL 3A POWER LED GREEN 24V

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AV1911P624Q04
Switches - Pushbutton Switches AV1911P624Q04
SWITCH PUSHBUTTON SPDT 3A 250V

SWITCH PUSHBUTTON SPDT 3A 250V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1236075 450-2270-ND AV1911P624Q04 AV1911P624Q04
Product Name Push Button Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Push button Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Double Throw (SPDT) Single Pole, Single Throw (SPST) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Wire lug Solder Terminals Solder Terminals
Features DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof DustProof; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) Illuminated Switch; RoHS
Switch Function Alternate Contact (Push-Push)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.5002 - VAST STOCK CO., LIMITED
Specs
Features Illuminated Switch
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
22mm Flush Momentary Push Buttons - 2AF8 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers