Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
APEM AV091003C910 Push Button Switch
Anti-Vandal Security Pushbutton Switch
Pushbutton Switches SPST-NO OFF-MOM 2A 48VDC
SWITCH PUSH SPST-NO 2A 48V
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-4000-ND | 1790912 | AV091003C910 | AV091003C910 | AV091003C910 |
| Product Name | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Button | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Screw Terminals | Screw Terminals; Screw | Screw | Screw Terminals |