TE Connectivity Pushbutton Switches AV1920DG12T5Q04

Description
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2474-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2474-ND
Pushbutton Switches 450-2474-ND
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Pushbutton Switches - 1111-AV1920DG12T5Q04-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1111-AV1920DG12T5Q04-ND
Pushbutton Switches 1111-AV1920DG12T5Q04-ND
PUSHBUTTON SW AV19 DPM 3A SPOT L

PUSHBUTTON SW AV19 DPM 3A SPOT L

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AV1920DG12T5Q04
Switches - Pushbutton Switches AV1920DG12T5Q04
SWITCH PUSHBUTTON DPDT 3A 250V

SWITCH PUSHBUTTON DPDT 3A 250V

Supplier's Site
Vandal Resistant Sw, Dpst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity - 55AC1301 - Newark, An Avnet Company
Chicago, IL, United States
Vandal Resistant Sw, Dpst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity
55AC1301
Vandal Resistant Sw, Dpst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity 55AC1301
VANDAL RESISTANT SW, DPST, 3A, 250VAC; Contact Configuration:DPST-N O; Actuator / Cap Colour:Natural; Product Range:AV19 Series; Switch Operation:Off-(On); Illumination Colour:Red, Yellow; Switch Terminals:Wire Leaded; Contact CurrentRoHS Compliant: Yes

VANDAL RESISTANT SW, DPST, 3A, 250VAC; Contact Configuration:DPST-NO; Actuator / Cap Colour:Natural; Product Range:AV19 Series; Switch Operation:Off-(On); Illumination Colour:Red, Yellow; Switch Terminals:Wire Leaded; Contact CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
AV1920DG12T5Q04
Pushbutton Switches AV1920DG12T5Q04
Pushbutton Switches AV19 DPM 3A SPOT LOGO R&Y 12V FL

Pushbutton Switches AV19 DPM 3A SPOT LOGO R&Y 12V FL

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Touch Switches and Tactile Switches Pushbutton Switches
Product Number 450-2474-ND AV1920DG12T5Q04 55AC1301 AV1920DG12T5Q04
Product Name Pushbutton Switches Switches - Pushbutton Switches Vandal Resistant Sw, Dpst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Single Throw (DPST); DPST-NO
Terminal Type Wire Leads Wire Leads Wire Leaded Solder Lug
Features DustProof; Illuminated Switch Illuminated Switch
Unlock Full Specs
to access all available technical data