APEM AV091003C940N Push Button Switch
Anti-Vandal Security Pushbutton Switch
SWITCH PUSH SPST-NO 2A 48V
Pushbutton Switches SPST NO MOM FLAT ACT NC/NR
| RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2873675 | AV091003C940N | AV091003C940N | AV091003C940N |
| Product Name | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | |||
| Switching Mechanism | 1 NO/1 NC | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Features | DustProof; RoHS; Weather resistant or waterproof | RoHS | ||
| Actuator Specifications | Flush Pushbutton |