TE Connectivity AV1910R724Q04
TE Connectivity AV1910R724Q04
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PUSHBUTTON SPDT 3A 250V
Pushbutton Switches AV19 SPM 3A FIX RING LED BLUE 24V
VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:SPST-N
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 1236070 | 450-2245-ND | AV1910R724Q04 | AV1910R724Q04 | 84Y5561 |
| Product Name | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity |
| Actuator Specifications | Push button | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-(On) | |
| Switching Mechanism | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Wire lug | Solder Terminals | Solder Terminals | Quick Connect | Solder Terminals; Solder Lug |
| Features | DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof | DustProof; Illuminated Switch | Illuminated Switch; RoHS | RoHS |