Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PUSHBUTTON DPDT 3A 250V
Pushbutton Switches AV19 DPM 3A POWER LED RED 12V
VANDAL RESISTANT SW, DPST, 3A, 250VAC; Contact Configuration:DPST-N
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 450-2275-ND | AV1920P312Q04 | AV1920P312Q04 | 31AC6166 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Vandal Resistant Sw, Dpst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Single Throw (DPST); DPST-NO | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals; Solder Lug | |
| Features | DustProof; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) | Illuminated Switch; RoHS | RoHS |