HAVE, Inc. NEUTRIK NC3FBH1 3-PIN FEMALE XLR RECEPTACLE HORIZONTAL PCB M NEUNC3FBH1

Description
Same as A series with exception of a metal mounting flange enabling continuous circumferential ground contact to chassis for best EMC practice. Fastening: - 3 pole: TAPTITE« screws M2.5 (tri-rondular). UL recognized component - 4&5 pole: Self-tapping PLASTITE«* screws with thread 2.9x1.06 and tri-rondular configuration. (* PLASTITE« is a registered trademark of SFS Unimarket) TECHNICAL DATA Electrical Number of contacts: 3 - 5 Rated current: 3 & 4 pole: 6 A 5-pole: 3 A Rated voltage: 50 V ac Contact resistance: = 5 m Ohm Insulation resistance: - initial > 2 G Ohm - after damp heat test > 1 G Ohm (IEC 68-2-30) Dielectric strength: 1500 V dc Mechanical Lifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - â"¤-0â"¤ version: retention spring Separating force: = 20 N Materials Shell (Insert) PA 6.6 25% GR ( 5-pole: PA 6.6 30% GR) Contacts: - male: CuZn35Pb2 Contact surface: 0.2 mm AuCoover 2 mm NiP 15 (Tribor«) Ring: ZnAl4Cu1 Latch lock & spring: CK 67 steel, treated Environmental Temperature range: -30â-' C to + 80â-' C Flammability: - 3 pole: UL 94 V-0 - 4&5 pole: UL 94 HB Solderability: complies with IEC 68-2-20
Description
Same as A series with exception of a metal mounting flange enabling continuous circumferential ground contact to chassis for best EMC practice. Fastening: - 3 pole: TAPTITE« screws M2.5 (tri-rondular). UL recognized component - 4&5 pole: Self-tapping PLASTITE«* screws with thread 2.9x1.06 and tri-rondular configuration. (* PLASTITE« is a registered trademark of SFS Unimarket) TECHNICAL DATA Electrical Number of contacts: 3 - 5 Rated current: 3 & 4 pole: 6 A 5-pole: 3 A Rated voltage: 50 V ac Contact resistance: = 5 m Ohm Insulation resistance: - initial > 2 G Ohm - after damp heat test > 1 G Ohm (IEC 68-2-30) Dielectric strength: 1500 V dc Mechanical Lifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - â"¤-0â"¤ version: retention spring Separating force: = 20 N Materials Shell (Insert) PA 6.6 25% GR ( 5-pole: PA 6.6 30% GR) Contacts: - male: CuZn35Pb2 Contact surface: 0.2 mm AuCoover 2 mm NiP 15 (Tribor«) Ring: ZnAl4Cu1 Latch lock & spring: CK 67 steel, treated Environmental Temperature range: -30â-' C to + 80â-' C Flammability: - 3 pole: UL 94 V-0 - 4&5 pole: UL 94 HB Solderability: complies with IEC 68-2-20

Suppliers

Company
Product
Description
Supplier Links
NEUTRIK NC3FBH1 3-PIN FEMALE XLR RECEPTACLE HORIZONTAL PCB M - NEUNC3FBH1 - HAVE, Inc.
Hudson, NY, USA
NEUTRIK NC3FBH1 3-PIN FEMALE XLR RECEPTACLE HORIZONTAL PCB M
NEUNC3FBH1
NEUTRIK NC3FBH1 3-PIN FEMALE XLR RECEPTACLE HORIZONTAL PCB M NEUNC3FBH1
Same as A series with exception of a metal mounting flange enabling continuous circumferential ground contact to chassis for best EMC practice. Fastening: - 3 pole: TAPTITE« screws M2.5 (tri-rondular). UL recognized component - 4&5 pole: Self-tapping PLASTITE«* screws with thread 2.9x1.06 and tri-rondular configuration. (* PLASTITE« is a registered trademark of SFS Unimarket) TECHNICAL DATA Electrical Number of contacts: 3 - 5 Rated current: 3 & 4 pole: 6 A 5-pole: 3 A Rated voltage: 50 V ac Contact resistance: = 5 m Ohm Insulation resistance: - initial > 2 G Ohm - after damp heat test > 1 G Ohm (IEC 68-2-30) Dielectric strength: 1500 V dc Mechanical Lifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - â"¤-0â"¤ version: retention spring Separating force: = 20 N Materials Shell (Insert) PA 6.6 25% GR ( 5-pole: PA 6.6 30% GR) Contacts: - male: CuZn35Pb2 Contact surface: 0.2 mm AuCoover 2 mm NiP 15 (Tribor«) Ring: ZnAl4Cu1 Latch lock & spring: CK 67 steel, treated Environmental Temperature range: -30â-' C to + 80â-' C Flammability: - 3 pole: UL 94 V-0 - 4&5 pole: UL 94 HB Solderability: complies with IEC 68-2-20

Same as A series with exception of a metal mounting flange enabling continuous circumferential ground contact to chassis for best EMC practice. Fastening: - 3 pole: TAPTITE« screws M2.5 (tri-rondular). UL recognized component - 4&5 pole: Self-tapping PLASTITE«* screws with thread 2.9x1.06 and tri-rondular configuration. (* PLASTITE« is a registered trademark of SFS Unimarket)
TECHNICAL DATA

  • Electrical Number of contacts: 3 - 5 Rated current: 3 & 4 pole: 6 A 5-pole: 3 A Rated voltage: 50 V ac Contact resistance: = 5 m Ohm Insulation resistance: - initial > 2 G Ohm - after damp heat test > 1 G Ohm (IEC 68-2-30) Dielectric strength: 1500 V dc
  • Mechanical Lifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - â"¤-0â"¤ version: retention spring Separating force: = 20 N
  • Materials Shell (Insert) PA 6.6 25% GR ( 5-pole: PA 6.6 30% GR) Contacts: - male: CuZn35Pb2 Contact surface: 0.2 mm AuCoover 2 mm NiP 15 (Tribor«) Ring: ZnAl4Cu1 Latch lock & spring: CK 67 steel, treated
  • Environmental Temperature range: -30â-' C to + 80â-' C Flammability: - 3 pole: UL 94 V-0 - 4&5 pole: UL 94 HB Solderability: complies with IEC 68-2-20
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3FBH1
Product Name NEUTRIK NC3FBH1 3-PIN FEMALE XLR RECEPTACLE HORIZONTAL PCB M
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
75 OHM Connectors BNC Bulkhead Jack - 190728 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details