HAVE, Inc. NEUTRIK NC3FAV20 3-PIN FEMALE XLR RECEPTABLE VERTICAL PCB MO NEUNC3FAV20

Description
3 pole female chassis connector, plastic housing, pin 1 separated from chassis and ground, vertical PCB mount. Retention spring instead of latch. TECHNICAL DATA Electrical Number of contacts: 3 - 5Rated current: 6 A (5-pole: 3 A) Rated voltage: 50 V ac Contact resistance: = 5 m Ohm Insulation resistance: - initial > 2 G Ohm - after damp heat test > 1 G Ohm (IEC 68-2-30) Dielectric strength: 1500 V Mechanical Lifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - â"¤-0â"¤ version: retention spring Separating force: = 20 N Materials Shell (Insert) PA 6.6 25% GR ( 5-pole: PA 6.6 30% GR) Contacts: - male: CuZn35Pb2 Contact surface: 0.2 mm AuCo over 2 mm NiP 15 (Tribor«) Latch lock & spring: CK 67 steel, treated Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94 V-0 (5-pole: UL 94 HB) Solderability: complies with IEC 68-2-20 Compatibility/Remark s Version with IDC wiring: Applicable wire size : 0.22 mmâ-" / 24 AWG and 0.14 mmâ-" / 26 AWG
Description
3 pole female chassis connector, plastic housing, pin 1 separated from chassis and ground, vertical PCB mount. Retention spring instead of latch. TECHNICAL DATA Electrical Number of contacts: 3 - 5Rated current: 6 A (5-pole: 3 A) Rated voltage: 50 V ac Contact resistance: = 5 m Ohm Insulation resistance: - initial > 2 G Ohm - after damp heat test > 1 G Ohm (IEC 68-2-30) Dielectric strength: 1500 V Mechanical Lifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - â"¤-0â"¤ version: retention spring Separating force: = 20 N Materials Shell (Insert) PA 6.6 25% GR ( 5-pole: PA 6.6 30% GR) Contacts: - male: CuZn35Pb2 Contact surface: 0.2 mm AuCo over 2 mm NiP 15 (Tribor«) Latch lock & spring: CK 67 steel, treated Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94 V-0 (5-pole: UL 94 HB) Solderability: complies with IEC 68-2-20 Compatibility/Remark s Version with IDC wiring: Applicable wire size : 0.22 mmâ-" / 24 AWG and 0.14 mmâ-" / 26 AWG

Suppliers

Company
Product
Description
Supplier Links
NEUTRIK NC3FAV20 3-PIN FEMALE XLR RECEPTABLE VERTICAL PCB MO - NEUNC3FAV20 - HAVE, Inc.
Hudson, NY, USA
NEUTRIK NC3FAV20 3-PIN FEMALE XLR RECEPTABLE VERTICAL PCB MO
NEUNC3FAV20
NEUTRIK NC3FAV20 3-PIN FEMALE XLR RECEPTABLE VERTICAL PCB MO NEUNC3FAV20
3 pole female chassis connector, plastic housing, pin 1 separated from chassis and ground, vertical PCB mount. Retention spring instead of latch. TECHNICAL DATA Electrical Number of contacts: 3 - 5Rated current: 6 A (5-pole: 3 A) Rated voltage: 50 V ac Contact resistance: = 5 m Ohm Insulation resistance: - initial > 2 G Ohm - after damp heat test > 1 G Ohm (IEC 68-2-30) Dielectric strength: 1500 V Mechanical Lifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - â"¤-0â"¤ version: retention spring Separating force: = 20 N Materials Shell (Insert) PA 6.6 25% GR ( 5-pole: PA 6.6 30% GR) Contacts: - male: CuZn35Pb2 Contact surface: 0.2 mm AuCo over 2 mm NiP 15 (Tribor«) Latch lock & spring: CK 67 steel, treated Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94 V-0 (5-pole: UL 94 HB) Solderability: complies with IEC 68-2-20 Compatibility/Remark s Version with IDC wiring: Applicable wire size : 0.22 mmâ-" / 24 AWG and 0.14 mmâ-" / 26 AWG

3 pole female chassis connector, plastic housing, pin 1 separated from chassis and ground, vertical PCB mount. Retention spring instead of latch. TECHNICAL DATA Electrical Number of contacts: 3 - 5Rated current: 6 A (5-pole: 3 A) Rated voltage: 50 V ac Contact resistance: = 5 m Ohm Insulation resistance: - initial > 2 G Ohm - after damp heat test > 1 G Ohm (IEC 68-2-30) Dielectric strength: 1500 V Mechanical Lifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - â"¤-0â"¤ version: retention spring Separating force: = 20 N Materials Shell (Insert) PA 6.6 25% GR ( 5-pole: PA 6.6 30% GR) Contacts: - male: CuZn35Pb2 Contact surface: 0.2 mm AuCo over 2 mm NiP 15 (Tribor«) Latch lock & spring: CK 67 steel, treated Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94 V-0 (5-pole: UL 94 HB) Solderability: complies with IEC 68-2-20 Compatibility/Remarks Version with IDC wiring: Applicable wire size : 0.22 mmâ-" / 24 AWG and 0.14 mmâ-" / 26 AWG

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3FAV20
Product Name NEUTRIK NC3FAV20 3-PIN FEMALE XLR RECEPTABLE VERTICAL PCB MO
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
XC5(DIN Twin-contact Connectors)   - XC5A-3222 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
6 suppliers