HAVE, Inc. Canare XJ3F-TRB-BCJ Impedance Transformer XLR Female to BNC CANXJ3FTRBBCJ

Description
CANXJ3FTRBBCJ - Canare XJ3F-TRB-BCJ Impedance Transformer - 75-ohm BNC to 110-ohm XLR Female - Panel Mount Canare Impedance Transformers allow 75-ohm coaxial transmission of all 2 channel AES/EBU Digital Audio signals. Low cost andeasy to use, our I/O adapters are designed to passively convert all standard AES/EBU digital audio signals from 110-ohm/XLR3 Output (@ 4.5 Volts) to a 75-ohm BNC coaxial cable and then back again toa 110-ohm/XLR3 Input (200mV min). Also provides excellent rejection against hum and noise. This model is Panel Mount version, with XLR Female at the front, BNC at the rear.
Description
CANXJ3FTRBBCJ - Canare XJ3F-TRB-BCJ Impedance Transformer - 75-ohm BNC to 110-ohm XLR Female - Panel Mount Canare Impedance Transformers allow 75-ohm coaxial transmission of all 2 channel AES/EBU Digital Audio signals. Low cost andeasy to use, our I/O adapters are designed to passively convert all standard AES/EBU digital audio signals from 110-ohm/XLR3 Output (@ 4.5 Volts) to a 75-ohm BNC coaxial cable and then back again toa 110-ohm/XLR3 Input (200mV min). Also provides excellent rejection against hum and noise. This model is Panel Mount version, with XLR Female at the front, BNC at the rear.

Suppliers

Company
Product
Description
Supplier Links
Canare XJ3F-TRB-BCJ Impedance Transformer XLR Female to BNC - CANXJ3FTRBBCJ - HAVE, Inc.
Hudson, NY, USA
Canare XJ3F-TRB-BCJ Impedance Transformer XLR Female to BNC
CANXJ3FTRBBCJ
Canare XJ3F-TRB-BCJ Impedance Transformer XLR Female to BNC CANXJ3FTRBBCJ
CANXJ3FTRBBCJ - Canare XJ3F-TRB-BCJ Impedance Transformer - 75-ohm BNC to 110-ohm XLR Female - Panel Mount Canare Impedance Transformers allow 75-ohm coaxial transmission of all 2 channel AES/EBU Digital Audio signals. Low cost andeasy to use, our I/O adapters are designed to passively convert all standard AES/EBU digital audio signals from 110-ohm/XLR3 Output (@ 4.5 Volts) to a 75-ohm BNC coaxial cable and then back again toa 110-ohm/XLR3 Input (200mV min). Also provides excellent rejection against hum and noise. This model is Panel Mount version, with XLR Female at the front, BNC at the rear.

CANXJ3FTRBBCJ - Canare XJ3F-TRB-BCJ Impedance Transformer - 75-ohm BNC to 110-ohm XLR Female - Panel Mount
Canare Impedance Transformers allow 75-ohm coaxial transmission of all 2 channel AES/EBU Digital Audio signals. Low cost andeasy to use, our I/O adapters are designed to passively convert all standard AES/EBU digital audio signals from 110-ohm/XLR3 Output (@ 4.5 Volts) to a 75-ohm BNC coaxial cable and then back again toa 110-ohm/XLR3 Input (200mV min). Also provides excellent rejection against hum and noise.

  • This model is Panel Mount version, with XLR Female at the front, BNC at the rear.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANXJ3FTRBBCJ
Product Name Canare XJ3F-TRB-BCJ Impedance Transformer XLR Female to BNC
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details