HAVE, Inc. D Series Female XLR Rcptl /Slv NEUNC3FDL1BAG

Description
Unified metal shell for male and female. RF-protected. Solder cups, or PCB terminations (4 and 5 pole only). UL recognized component. TECHNICAL DATA Electrical Number of contacts: 3 -7 Rated voltage: 50 V ac Contact resistance: = 5 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G (IEC 68-2-30) Dielectric strength: 1500 V dc Mechanical Lifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - â"¤-0â"¤ version: retention spring Separating force: = 20 N Rated current: 3 pole:16 A 4 pole: 10 A 5 and 6 pole: 7.5 A 7 pole: 5 A AWG: 3 pole: 2.5 mmâ-"/14 AWG 4 pole: 1.5 mmâ-"/16 AWG 5 und 6 pole: 1.0 mmâ-"/18 AWG 7 pole: 1.0 mmâ-"/18 AWG Capacitance between contacts 3 pole:= 4 pF 4 pole: = 7 pF 5 und 6 pole: = 7 pF 7 pole: = 9 pF Materials Shell: ZnAl4Cu1, gal Ni or black Cr plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: - female (4-7pole) & male: CuZn39Pb3 Contact surface: gal 2 â•¡m Ag or gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Latch lock & spring: CK 67 steel, treated Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HBSolderability: complies with IEC 68-2-20
Description
Unified metal shell for male and female. RF-protected. Solder cups, or PCB terminations (4 and 5 pole only). UL recognized component. TECHNICAL DATA Electrical Number of contacts: 3 -7 Rated voltage: 50 V ac Contact resistance: = 5 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G (IEC 68-2-30) Dielectric strength: 1500 V dc Mechanical Lifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - â"¤-0â"¤ version: retention spring Separating force: = 20 N Rated current: 3 pole:16 A 4 pole: 10 A 5 and 6 pole: 7.5 A 7 pole: 5 A AWG: 3 pole: 2.5 mmâ-"/14 AWG 4 pole: 1.5 mmâ-"/16 AWG 5 und 6 pole: 1.0 mmâ-"/18 AWG 7 pole: 1.0 mmâ-"/18 AWG Capacitance between contacts 3 pole:= 4 pF 4 pole: = 7 pF 5 und 6 pole: = 7 pF 7 pole: = 9 pF Materials Shell: ZnAl4Cu1, gal Ni or black Cr plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: - female (4-7pole) & male: CuZn39Pb3 Contact surface: gal 2 â•¡m Ag or gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Latch lock & spring: CK 67 steel, treated Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HBSolderability: complies with IEC 68-2-20

Suppliers

Company
Product
Description
Supplier Links
D Series Female XLR Rcptl /Slv - NEUNC3FDL1BAG - HAVE, Inc.
Hudson, NY, USA
D Series Female XLR Rcptl /Slv
NEUNC3FDL1BAG
D Series Female XLR Rcptl /Slv NEUNC3FDL1BAG
Unified metal shell for male and female. RF-protected. Solder cups, or PCB terminations (4 and 5 pole only). UL recognized component. TECHNICAL DATA Electrical Number of contacts: 3 -7 Rated voltage: 50 V ac Contact resistance: = 5 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G (IEC 68-2-30) Dielectric strength: 1500 V dc Mechanical Lifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - â"¤-0â"¤ version: retention spring Separating force: = 20 N Rated current: 3 pole:16 A 4 pole: 10 A 5 and 6 pole: 7.5 A 7 pole: 5 A AWG: 3 pole: 2.5 mmâ-"/14 AWG 4 pole: 1.5 mmâ-"/16 AWG 5 und 6 pole: 1.0 mmâ-"/18 AWG 7 pole: 1.0 mmâ-"/18 AWG Capacitance between contacts 3 pole:= 4 pF 4 pole: = 7 pF 5 und 6 pole: = 7 pF 7 pole: = 9 pF Materials Shell: ZnAl4Cu1, gal Ni or black Cr plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: - female (4-7pole) & male: CuZn39Pb3 Contact surface: gal 2 â•¡m Ag or gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Latch lock & spring: CK 67 steel, treated Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HBSolderability: complies with IEC 68-2-20

Unified metal shell for male and female. RF-protected. Solder cups, or PCB terminations (4 and 5 pole only). UL recognized component.
TECHNICAL DATA

  • Electrical Number of contacts: 3 -7 Rated voltage: 50 V ac Contact resistance: = 5 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G (IEC 68-2-30) Dielectric strength: 1500 V dc
  • Mechanical Lifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - â"¤-0â"¤ version: retention spring Separating force: = 20 N
  • Rated current: 3 pole:16 A 4 pole: 10 A 5 and 6 pole: 7.5 A 7 pole: 5 A
  • AWG: 3 pole: 2.5 mmâ-"/14 AWG 4 pole: 1.5 mmâ-"/16 AWG 5 und 6 pole: 1.0 mmâ-"/18 AWG 7 pole: 1.0 mmâ-"/18 AWG
  • Capacitance between contacts 3 pole:= 4 pF 4 pole: = 7 pF 5 und 6 pole: = 7 pF 7 pole: = 9 pF
  • Materials Shell: ZnAl4Cu1, gal Ni or black Cr plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: - female (4-7pole) & male: CuZn39Pb3 Contact surface: gal 2 â•¡m Ag or gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Latch lock & spring: CK 67 steel, treated
  • Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HBSolderability: complies with IEC 68-2-20
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3FDL1BAG
Product Name D Series Female XLR Rcptl /Slv
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm ARINC Size 16 Socket - 110458 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
D-Sub Connector Assemblies - 2262-A29400-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details