CANXJ3MTRBBCJ - Canare XL3M-TRB-BCJ Impedance Transformer - 110-ohm XLR male to 75-ohm BNC - Panel Mount
Canare Impedance Transformers allow 75-ohm coaxial transmission of all 2 channel AES/EBU Digital Audio signals. Low cost andeasy to use, our I/O adapters are designed to passively convert all standard AES/EBU digital audio signals from 110-ohm/XLR3 Output (@ 4.5 Volts) to a 75-ohm BNC coaxial cable and then back again toa 110-ohm/XLR3 Input (200mV min). Also provides excellent rejection against hum and noise.
| HAVE, Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | CANXJ3MTRBBCJ |
| Product Name | Canare XJ3M-TRB-BCJ Impedance Transformer XLR Male to BNC Pa |
| Connector Type | Audio / Video |