HAVE, Inc. Canare BCJ-TRB-XP3M Impedance Transformer BNC to XLR Male Pa CANBCJTRBXP3M

Description
CANBCJTRBXP3M - Canare BCJ-TRB-XP3M Impedance Transformer - 75-ohm BNC to 110-ohm XLR Male - Panel Mount Canare Impedance Transformers allow 75-ohm coaxial transmission of all 2 channel AES/EBU Digital Audio signals. Low cost and easy to use, our I/O adapters are designed to passively convert all standard AES/EBU digital audio signals from 110-ohm/XLR3 Output (@ 4.5 Volts) to a 75-ohm BNC coaxial cable and then back again to a110-ohm/XLR3 Input (200mV min). Also provides excellent rejection against hum and noise. This model is Panel Mount version, with BNC at the front, XLR Male at the rear.
Description
CANBCJTRBXP3M - Canare BCJ-TRB-XP3M Impedance Transformer - 75-ohm BNC to 110-ohm XLR Male - Panel Mount Canare Impedance Transformers allow 75-ohm coaxial transmission of all 2 channel AES/EBU Digital Audio signals. Low cost and easy to use, our I/O adapters are designed to passively convert all standard AES/EBU digital audio signals from 110-ohm/XLR3 Output (@ 4.5 Volts) to a 75-ohm BNC coaxial cable and then back again to a110-ohm/XLR3 Input (200mV min). Also provides excellent rejection against hum and noise. This model is Panel Mount version, with BNC at the front, XLR Male at the rear.

Suppliers

Company
Product
Description
Supplier Links
Canare BCJ-TRB-XP3M Impedance Transformer BNC to XLR Male Pa - CANBCJTRBXP3M - HAVE, Inc.
Hudson, NY, USA
Canare BCJ-TRB-XP3M Impedance Transformer BNC to XLR Male Pa
CANBCJTRBXP3M
Canare BCJ-TRB-XP3M Impedance Transformer BNC to XLR Male Pa CANBCJTRBXP3M
CANBCJTRBXP3M - Canare BCJ-TRB-XP3M Impedance Transformer - 75-ohm BNC to 110-ohm XLR Male - Panel Mount Canare Impedance Transformers allow 75-ohm coaxial transmission of all 2 channel AES/EBU Digital Audio signals. Low cost and easy to use, our I/O adapters are designed to passively convert all standard AES/EBU digital audio signals from 110-ohm/XLR3 Output (@ 4.5 Volts) to a 75-ohm BNC coaxial cable and then back again to a110-ohm/XLR3 Input (200mV min). Also provides excellent rejection against hum and noise. This model is Panel Mount version, with BNC at the front, XLR Male at the rear.

CANBCJTRBXP3M - Canare BCJ-TRB-XP3M Impedance Transformer - 75-ohm BNC to 110-ohm XLR Male - Panel Mount
Canare Impedance Transformers allow 75-ohm coaxial transmission of all 2 channel AES/EBU Digital Audio signals. Low cost and easy to use, our I/O adapters are designed to passively convert all standard AES/EBU digital audio signals from 110-ohm/XLR3 Output (@ 4.5 Volts) to a 75-ohm BNC coaxial cable and then back again to a110-ohm/XLR3 Input (200mV min). Also provides excellent rejection against hum and noise.

  • This model is Panel Mount version, with BNC at the front, XLR Male at the rear.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANBCJTRBXP3M
Product Name Canare BCJ-TRB-XP3M Impedance Transformer BNC to XLR Male Pa
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - 39-XC5A-6442-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers