HAVE, Inc. Canare XJ3F-A10TRA-BCJ Impedance Transformer XLR Female to B CANXJ3FA10TRABCJ

Description
CANXJ3FA10TRABCJ - Canare XJ3F-A10TRA-BCJ Impedance Transformer - 110-ohm XLR Female Input to 75-ohm BNC -10dB Output - Panel Mount Canare Impedance Transformers allow 75-ohm coaxial transmission of all 2 channel AES/EBU Digital Audio signals. Low costand easy to use, our I/O adapters are designed to passively convert all standard AES/EBU digital audio signals from 110-ohm/XLR3 Output (@ 4.5 Volts) to a 75-ohm BNC coaxial cable and then back againto a 110-ohm/XLR3 Input (200mV min). Also provides excellent rejection against hum and noise. This model is Panel Mount version, with XLR Female at the front, BNC at the rear, 10dB pad.
Description
CANXJ3FA10TRABCJ - Canare XJ3F-A10TRA-BCJ Impedance Transformer - 110-ohm XLR Female Input to 75-ohm BNC -10dB Output - Panel Mount Canare Impedance Transformers allow 75-ohm coaxial transmission of all 2 channel AES/EBU Digital Audio signals. Low costand easy to use, our I/O adapters are designed to passively convert all standard AES/EBU digital audio signals from 110-ohm/XLR3 Output (@ 4.5 Volts) to a 75-ohm BNC coaxial cable and then back againto a 110-ohm/XLR3 Input (200mV min). Also provides excellent rejection against hum and noise. This model is Panel Mount version, with XLR Female at the front, BNC at the rear, 10dB pad.

Suppliers

Company
Product
Description
Supplier Links
Canare XJ3F-A10TRA-BCJ Impedance Transformer XLR Female to B - CANXJ3FA10TRABCJ - HAVE, Inc.
Hudson, NY, USA
Canare XJ3F-A10TRA-BCJ Impedance Transformer XLR Female to B
CANXJ3FA10TRABCJ
Canare XJ3F-A10TRA-BCJ Impedance Transformer XLR Female to B CANXJ3FA10TRABCJ
CANXJ3FA10TRABCJ - Canare XJ3F-A10TRA-BCJ Impedance Transformer - 110-ohm XLR Female Input to 75-ohm BNC -10dB Output - Panel Mount Canare Impedance Transformers allow 75-ohm coaxial transmission of all 2 channel AES/EBU Digital Audio signals. Low costand easy to use, our I/O adapters are designed to passively convert all standard AES/EBU digital audio signals from 110-ohm/XLR3 Output (@ 4.5 Volts) to a 75-ohm BNC coaxial cable and then back againto a 110-ohm/XLR3 Input (200mV min). Also provides excellent rejection against hum and noise. This model is Panel Mount version, with XLR Female at the front, BNC at the rear, 10dB pad.

CANXJ3FA10TRABCJ - Canare XJ3F-A10TRA-BCJ Impedance Transformer - 110-ohm XLR Female Input to 75-ohm BNC -10dB Output - Panel Mount
Canare Impedance Transformers allow 75-ohm coaxial transmission of all 2 channel AES/EBU Digital Audio signals. Low costand easy to use, our I/O adapters are designed to passively convert all standard AES/EBU digital audio signals from 110-ohm/XLR3 Output (@ 4.5 Volts) to a 75-ohm BNC coaxial cable and then back againto a 110-ohm/XLR3 Input (200mV min). Also provides excellent rejection against hum and noise.

  • This model is Panel Mount version, with XLR Female at the front, BNC at the rear, 10dB pad.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANXJ3FA10TRABCJ
Product Name Canare XJ3F-A10TRA-BCJ Impedance Transformer XLR Female to B
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221V04F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-35-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details