HAVE, Inc. Canare BCJ-TRB-XP3F Impedance Transformer BNC to XLR Female CANBCJTRBXP3F

Description
CANBCJTRBXP3F - Canare BCJ-TRB-XP3F Impedance Transformer - 75-ohm BNC to 110-ohm XLR Female - Panel Mount Canare Impedance Transformers allow 75-ohm coaxial transmission of all 2 channel AES/EBU Digital Audio signals. Low cost andeasy to use, our I/O adapters are designed to passively convert all standard AES/EBU digital audio signals from 110-ohm/XLR3 Output (@ 4.5 Volts) to a 75-ohm BNC coaxial cable and then back again toa 110-ohm/XLR3 Input (200mV min). Also provides excellent rejection against hum and noise. This model is Panel Mount version, with BNC at the front, XLR Female at the rear.
Description
CANBCJTRBXP3F - Canare BCJ-TRB-XP3F Impedance Transformer - 75-ohm BNC to 110-ohm XLR Female - Panel Mount Canare Impedance Transformers allow 75-ohm coaxial transmission of all 2 channel AES/EBU Digital Audio signals. Low cost andeasy to use, our I/O adapters are designed to passively convert all standard AES/EBU digital audio signals from 110-ohm/XLR3 Output (@ 4.5 Volts) to a 75-ohm BNC coaxial cable and then back again toa 110-ohm/XLR3 Input (200mV min). Also provides excellent rejection against hum and noise. This model is Panel Mount version, with BNC at the front, XLR Female at the rear.

Suppliers

Company
Product
Description
Supplier Links
Canare BCJ-TRB-XP3F  Impedance Transformer BNC to XLR Female - CANBCJTRBXP3F - HAVE, Inc.
Hudson, NY, USA
Canare BCJ-TRB-XP3F Impedance Transformer BNC to XLR Female
CANBCJTRBXP3F
Canare BCJ-TRB-XP3F Impedance Transformer BNC to XLR Female CANBCJTRBXP3F
CANBCJTRBXP3F - Canare BCJ-TRB-XP3F Impedance Transformer - 75-ohm BNC to 110-ohm XLR Female - Panel Mount Canare Impedance Transformers allow 75-ohm coaxial transmission of all 2 channel AES/EBU Digital Audio signals. Low cost andeasy to use, our I/O adapters are designed to passively convert all standard AES/EBU digital audio signals from 110-ohm/XLR3 Output (@ 4.5 Volts) to a 75-ohm BNC coaxial cable and then back again toa 110-ohm/XLR3 Input (200mV min). Also provides excellent rejection against hum and noise. This model is Panel Mount version, with BNC at the front, XLR Female at the rear.

CANBCJTRBXP3F - Canare BCJ-TRB-XP3F Impedance Transformer - 75-ohm BNC to 110-ohm XLR Female - Panel Mount
Canare Impedance Transformers allow 75-ohm coaxial transmission of all 2 channel AES/EBU Digital Audio signals. Low cost andeasy to use, our I/O adapters are designed to passively convert all standard AES/EBU digital audio signals from 110-ohm/XLR3 Output (@ 4.5 Volts) to a 75-ohm BNC coaxial cable and then back again toa 110-ohm/XLR3 Input (200mV min). Also provides excellent rejection against hum and noise.

  • This model is Panel Mount version, with BNC at the front, XLR Female at the rear.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANBCJTRBXP3F
Product Name Canare BCJ-TRB-XP3F Impedance Transformer BNC to XLR Female
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details