HAVE, Inc. Canare BCJ-A10TRA-XP3F BNC To XLR Female 10dB Panel Mount CANBCJA10TRAXP3F

Description
CANBCJA10TRAXP3F - Canare BCJ-A10TRA-XP3F Impedance Transformer - 75-Ohm BNC to 110-Ohm XLR Female - 10dB Pad - Panel Mount Canare Impedance Transformers allow 75-ohm coaxial transmission of all 2 channel AES/EBU Digital Audio signals. Low costand easy to use, our I/O adapters are designed to passively convert all standard AES/EBU digital audio signals from 110-ohm/XLR3 Output (@ 4.5 Volts) to a 75-ohm BNC coaxial cable and then back againto a 110-ohm/XLR3 Input (200mV min). Also provides excellent rejection against hum and noise. This model is Panel Mount version, with BNC at the front, XLR female at the rear, 10dB pad.
Description
CANBCJA10TRAXP3F - Canare BCJ-A10TRA-XP3F Impedance Transformer - 75-Ohm BNC to 110-Ohm XLR Female - 10dB Pad - Panel Mount Canare Impedance Transformers allow 75-ohm coaxial transmission of all 2 channel AES/EBU Digital Audio signals. Low costand easy to use, our I/O adapters are designed to passively convert all standard AES/EBU digital audio signals from 110-ohm/XLR3 Output (@ 4.5 Volts) to a 75-ohm BNC coaxial cable and then back againto a 110-ohm/XLR3 Input (200mV min). Also provides excellent rejection against hum and noise. This model is Panel Mount version, with BNC at the front, XLR female at the rear, 10dB pad.

Suppliers

Company
Product
Description
Supplier Links
Canare BCJ-A10TRA-XP3F BNC To XLR Female 10dB Panel Mount - CANBCJA10TRAXP3F - HAVE, Inc.
Hudson, NY, USA
Canare BCJ-A10TRA-XP3F BNC To XLR Female 10dB Panel Mount
CANBCJA10TRAXP3F
Canare BCJ-A10TRA-XP3F BNC To XLR Female 10dB Panel Mount CANBCJA10TRAXP3F
CANBCJA10TRAXP3F - Canare BCJ-A10TRA-XP3F Impedance Transformer - 75-Ohm BNC to 110-Ohm XLR Female - 10dB Pad - Panel Mount Canare Impedance Transformers allow 75-ohm coaxial transmission of all 2 channel AES/EBU Digital Audio signals. Low costand easy to use, our I/O adapters are designed to passively convert all standard AES/EBU digital audio signals from 110-ohm/XLR3 Output (@ 4.5 Volts) to a 75-ohm BNC coaxial cable and then back againto a 110-ohm/XLR3 Input (200mV min). Also provides excellent rejection against hum and noise. This model is Panel Mount version, with BNC at the front, XLR female at the rear, 10dB pad.

CANBCJA10TRAXP3F - Canare BCJ-A10TRA-XP3F Impedance Transformer - 75-Ohm BNC to 110-Ohm XLR Female - 10dB Pad - Panel Mount
Canare Impedance Transformers allow 75-ohm coaxial transmission of all 2 channel AES/EBU Digital Audio signals. Low costand easy to use, our I/O adapters are designed to passively convert all standard AES/EBU digital audio signals from 110-ohm/XLR3 Output (@ 4.5 Volts) to a 75-ohm BNC coaxial cable and then back againto a 110-ohm/XLR3 Input (200mV min). Also provides excellent rejection against hum and noise.

  • This model is Panel Mount version, with BNC at the front, XLR female at the rear, 10dB pad.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANBCJA10TRAXP3F
Product Name Canare BCJ-A10TRA-XP3F BNC To XLR Female 10dB Panel Mount
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Circular Connector Accessories - 2330-E11256-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Plug - NECC-A-S-S1G9-C2M - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers