TE Connectivity Datasheets for Protective Relays and Monitoring Relays
Protective relays and monitoring relays detect or monitor for abnormal power system conditions.
Protective Relays and Monitoring Relays: Learn more
| Product Name | Notes |
|---|---|
| Body Features Insulation Special Features : 1500V Initial Surge Withstand Voltage between Contacts & Coil Weight : 6 G [.2116 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Number of Poles :... | |
| Body Features Insulation Special Features : 2000V Test Voltage Coil-Frame Weight : 20 G [.704 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Gold F Contact Number of Poles : 2... | |
| Body Features Insulation Special Features : 2000V Test Voltage Coil-Frame Weight : 20 G [.704 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel Contact Number of Poles : 2 Contact... | |
| Body Features Insulation Special Features : 2500V Initial Surge Withstand Voltage between Contacts & Coil Weight : 2 G [.0705 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel-Titanium Contact... | |
| Body Features Insulation Special Features : 2500V Initial Surge Withstand Voltage between Contacts & Coil Weight : 2 G [.0705 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : PdNi Contact... | |
| Body Features Insulation Special Features : 2500V Initial Surge Withstand Voltage between Contacts & Coil Weight : 2 G [.0705 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Ruthenium Contact... | |
| Body Features Insulation Special Features : 2500V Initial Surge Withstand Voltage between Contacts & Coil Weight : 2.8 G [.0988 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : AgNi+Au Contact... | |
| Body Features Insulation Special Features : 2500V Initial Surge Withstand Voltage between Contacts & Coil Weight : 2.8 G [.0988 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel-Titanium Contact... | |
| Body Features Insulation Special Features : 2500V Initial Surge Withstand Voltage between Contacts & Coil Weight : 2.8 G [.0988 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Ruthenium Contact... | |
| Body Features Insulation Special Features : Electrostatic Shield Weight : 1.8 G [.0635 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : AgNi+Au Contact Number of Poles : 1 Contact Plating Material :... | |
| Body Features Insulation Special Features : Electrostatic Shield Weight : 1.8 G [.0635 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel-Titanium Contact Number of Poles : 1 Contact Plating Material :... | |
| Body Features Weight : 1.8 G [.0635 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : AgNi+Au Contact Number of Poles : 1 Contact Plating Material : Ruthenium Contact Special Features : Reed... | |
| Body Features Weight : 1.8 G [.0635 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : AgNi+Au Contact Number of Poles : 2 Contact Plating Material : Ruthenium Contact Special Features : Reed... | |
| Body Features Weight : 1.8 G [.0635 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Ruthenium Contact Number of Poles : 1 Contact Plating Material : Ruthenium Contact Special Features : Reed... | |
| Body Features Weight : 1.8 G [.0635 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Ruthenium Contact Number of Poles : 2 Contact Plating Material : Ruthenium Contact Special Features : Reed... | |
| Body Features Weight : 20 G [.704 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel Contact Number of Poles : 2 Contact Plating Material : Gold Flash Contact Special Features :... | |
| Body Features Weight : 20 G [.704 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel Contact Number of Poles : 2 Contact Plating Material : Gold Flash Signal Relay Contact... | |
| Body Features Weight : 20 G [.706 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : AgNi+Au Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin... | |
| Body Features Weight : 20 G [.706 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel-Titanium Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Single... | |
| Body Features Weight : 20 G [.706 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin... | |
| Body Features Weight : 20 G [.706 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Single... | |
| Body Features Weight : 20 G [.706 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : PdNi Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Single... | |
| Body Features Weight : 20 G [.706 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : AgNi+Au Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Single... | |
| Body Features Weight : 20 G [.706 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : Nickel-Titanium Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Single... | |
| Body Features Weight : 20 G [.706 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : PdNi Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Single... | |
| Body Features Weight : 22 G [.777 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Gold F Contact Number of Poles : 4 Contact Plating Material : Gold Contact Special Features :... | |
| Body Features Weight : 22 G [.777 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : PdNi Contact Number of Poles : 4 Contact Plating Material : Gold Flash Contact Special Features :... | |
| Body Features Weight : 22 G [.777 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : PdNi Contact Number of Poles : 4 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin... | |
| Body Features Weight : 25 G [.881 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Gold F Contact Number of Poles : 4 Contact Plating Material : Gold Flash Contact Special... | |
| Body Features Weight : 25 G [.881 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel Contact Number of Poles : 4 Contact Plating Material : Gold Flash Signal Relay Contact... | |
| Body Features Weight : 25 G [.883 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : AgNi+Au Contact Number of Poles : 4 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin... | |
| Body Features Weight : 25 G [.883 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : AgNi+Au Contact Number of Poles : 4 Contact Plating Material : Gold Contact Special Features : Single... | |
| Body Features Weight : 25 G [.883 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : AgNi+Au Contact Number of Poles : 6 Contact Plating Material : Gold Contact Special Features : Single... | |
| Body Features Weight : 25 G [.883 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel-Palladium Contact Number of Poles : 4 Contact Plating Material : Gold Contact Special Features : Single... | |
| Body Features Weight : 25 G [.883 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel Contact Number of Poles : 4 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin... | |
| Body Features Weight : 25 G [.883 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel Contact Number of Poles : 4 Contact Plating Material : Gold Contact Special Features : Single... | |
| Body Features Weight : 25 G [.883 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : PdNi Contact Number of Poles : 4 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin... | |
| Body Features Weight : 25 G [.883 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : PdNi Contact Number of Poles : 4 Contact Plating Material : Gold Contact Special Features : Single... | |
| Body Features Weight : 25 G [.883 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : Nickel-Palladium Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Single... | |
| Body Features Weight : 25 G [.883 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : Nickel Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Single... | |
| Body Features Weight : 25 G [1.058 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel Contact Number of Poles : 2 Contact Plating Material : Gold Flash Signal Relay Contact... | |
| Body Features Weight : 27 G [.952 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Gold F Contact Number of Poles : 6 Contact Plating Material : Gold Flash Signal Relay... | |
| Body Features Weight : 27 G [.952 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel Contact Number of Poles : 6 Contact Plating Material : Gold Flash Contact Special Features :... | |
| Body Features Weight : 27 G [.952 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel Contact Number of Poles : 6 Contact Plating Material : Gold Flash Signal Relay Contact... | |
| Body Features Weight : 30 G [1.058 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Gold F Contact Number of Poles : 2 Contact Plating Material : Gold Flash Contact Special... | |
| Body Features Weight : 30 G [1.058 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Gold F Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features :... | |
| Body Features Weight : 30 G [1.058 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Gold F Contact Number of Poles : 6 Contact Plating Material : Gold Flash Contact Special... | |
| Body Features Weight : 30 G [1.058 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Gold F Contact Number of Poles : 6 Contact Plating Material : Gold Contact Special Features :... | |
| Body Features Weight : 30 G [1.058 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel Contact Number of Poles : 2 Contact Plating Material : Gold Flash Contact Special Features :... | |
| Body Features Weight : 30 G [1.058 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel Contact Number of Poles : 4 Contact Plating Material : Gold Flash Contact Special Features :... | |
| Body Features Weight : 30 G [1.058 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel Contact Number of Poles : 4 Contact Plating Material : Gold Flash Signal Relay Contact... | |
| Body Features Weight : 30 G [1.058 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel Contact Number of Poles : 6 Contact Plating Material : Gold Flash Contact Special Features :... | |
| Body Features Weight : 30 G [1.058 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : Gold F Contact Number of Poles : 2 Contact Plating Material : Gold Flash Signal Relay... | |
| Body Features Weight : 30 G [1.058 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : Nickel Contact Number of Poles : 2 Contact Plating Material : Gold Flash Contact Special Features :... | |
| Body Features Weight : 35 G [1.058 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Gold F Contact Number of Poles : 4 Contact Plating Material : AgNi Alloy Contact Special... | |
| Body Features Weight : 35 G [1.058 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel Contact Number of Poles : 4 Contact Plating Material : Gold Flash Contact Special Features :... | |
| Body Features Weight : 4 G [.141 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Silver Palladium (AgPd) Alloy Contact Number of Poles : 1 Contact Plating Material : Gold Signal... | |
| Body Features Weight : 4 G [.141 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : AgNi Contact Number of Poles : 1 Contact Plating Material : Gold Signal Relay Contact Arrangement :... | |
| Body Features Weight : 40 G [1.41 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel Contact Number of Poles : 6 Contact Plating Material : Gold Signal Relay Contact Arrangement :... | |
| Body Features Weight : 5 G [.1764 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel-Titanium Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin... | |
| Configuration Features Contact Arrangement : 1 NC & 1 NO Phase : Single Dimensions Product Height : 96.5 MM [3.8 INCH ] Product Length : 88.9 MM [3.5 INCH ] Product Width : 88.9 MM [3.5 INCH ] Electrical Characteristics Contact Current Rating (AMP) :... | |
| Configuration Features Transistor Driver : With Contact Features Contact Current Class : Low Level - 1 A Pin Configuration : .156" x .256" Mounting Pad, Ground Pin TO-5/.100 Grid Relay Contact Arrangement : 2... | |
| Configuration Features Transistor Driver : With Contact Features Contact Current Class : Low Level - 1 A Pin Configuration : .200" x .300" Spreader Pad TO-5/.100 Grid Relay Contact Arrangement : 1 Form C,... | |
| Configuration Features Transistor Driver : With Contact Features Contact Current Class : Low Level - 1 A Pin Configuration : Ground Pin, .175" Diameter Mounting Pad TO-5/.100 Grid Relay Contact Arrangement : 2 Form... | |
| Configuration Features Transistor Driver : With Contact Features Contact Current Class : Low Level - 1 A TO-5/.100 Grid Relay Contact Arrangement : 1 Form C, SPDT, 1 C/O TO-5/.100 Grid Relay Contact... | |
| Configuration Features Transistor Driver : Without Contact Features 1/5-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O 1/5-Size Relay Contact Current Rating (AMP) : 2 Contact Current Class (AMP) : Low Level... | |
| Configuration Features Transistor Driver : Without Contact Features 1/5-Size Relay Contact Arrangement : 4 Form C, 4PDT, 4 C/O 1/5-Size Relay Contact Current Rating (AMP) : 2 Electrical Characteristics 1/5-Size Relay Coil Power... | |
| Configuration Features Transistor Driver : Without Contact Features 1/5-Size Relay Contact Arrangement : 4 Form C, 4PDT, 4 C/O 1/5-Size Relay Contact Current Rating (AMP) : 2 Contact Current Class (AMP) : Low Level... | |
| Configuration Features Transistor Driver : Without Contact Features Contact Current Class : Low Level - 1 A Pin Configuration : .175" Diameter Mounting Pad, Ground Pin TO-5/.100 Grid Relay Contact Arrangement : 2 Form... | |
| Configuration Features Transistor Driver : Without Contact Features Contact Current Class : Low Level - 1 A Pin Configuration : .175" Diameter Mounting Pad TO-5/.100 Grid Relay Contact Arrangement : 2 Form C, DPDT,... | |
| Configuration Features Transistor Driver : Without Contact Features Contact Current Class : Low Level - 1 A Pin Configuration : .200" x .300" Spreader Pad, Ground Pin TO-5/.100 Grid Relay Contact Arrangement : 2... | |
| Configuration Features Transistor Driver : Without Contact Features Contact Current Class : Low Level - 1 A Pin Configuration : .200" x .300" Spreader Pad TO-5/.100 Grid Relay Contact Arrangement : 2 Form C,... | |
| Configuration Features Transistor Driver : Without Contact Features Contact Current Class : Low Level - 1 A Pin Configuration : .300" x .300" Mounting Pad TO-5/.100 Grid Relay Contact Arrangement : 2 Form C,... | |
| Configuration Features Transistor Driver : Without Contact Features Contact Current Class : Low Level - 1 A Pin Configuration : .300" x .300" Spreader Pad TO-5/.100 Grid Relay Contact Arrangement : 2 Form C,... | |
| Configuration Features Transistor Driver : Without Contact Features Contact Current Class : Low Level - 1 A Pin Configuration : Ground Pin, .175" Diameter Mounting Pad TO-5/.100 Grid Relay Contact Arrangement : 2 Form... | |
| Configuration Features Transistor Driver : Without Contact Features Contact Current Class : Low Level - 1 A Pin Configuration : Ground Pin, .200" x .300" Spreader Pad TO-5/.100 Grid Relay Contact Arrangement : 2... | |
| Configuration Features Transistor Driver : Without Contact Features Contact Current Class : Low Level - 1 A Pin Configuration : Ground Pin TO-5/.100 Grid Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O... | |
| Configuration Features Transistor Driver : Without Contact Features Contact Current Class : Low Level - 1 A TO-5/.100 Grid Relay Contact Arrangement : 1 Form C, SPDT, 1 C/O TO-5/.100 Grid Relay Contact... | |
| Configuration Features Transistor Driver : Without Contact Features Contact Current Class : Low Level - 1 A TO-5/.100 Grid Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O TO-5/.100 Grid Relay Contact... | |
| Configuration Features Transistor Driver : Without Contact Features Full-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Full-Size Relay Contact Current Rating (AMP) : 2 Pin Configuration : PC Pins Electrical Characteristics... | |
| Contact Features Auxiliary Contacts : With Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 1 Form X, SPST-NO-DM Mid-Range Relay Contact Current Rating (AMP) : 50 Terminal Plating : Tin-Lead Electrical... | |
| Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 1 Form C, SPDT, 1 C/O Mid-Range Relay Contact Current Rating (AMP) : 25 Terminal Plating :... | |
| Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 1 Form X, SPST-NO-DM Mid-Range Relay Contact Current Rating (AMP) : 50 Terminal Plating : Tin-Lead Electrical... | |
| Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Mid-Range Relay Contact Current Rating (AMP) : 10 Terminal Plating :... | |
| Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 3 Form C, 3PDT, 3 C/O Mid-Range Relay Contact Current Rating (AMP) : 25 Terminal Plating :... | |
| Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 4 Form C, 4PDT, 4 C/O Mid-Range Relay Contact Current Rating (AMP) : 10 Terminal Plating :... | |
| Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 4 Form C, 4PDT, 4 C/O Mid-Range Relay Contact Current Rating (AMP) : 15 Terminal Plating :... | |
| Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 4 Form C, 4PDT, 4 C/O Mid-Range Relay Contact Current Rating (AMP) : 5 Terminal Plating :... | |
| Contact Features Contact Arrangement (Additional Output) : None Protective Relay Contact Arrangement : 1 Form A, SPST-NO, 1 NO Protective Relay Contact Current Rating (AMP) : 10 Electrical Characteristics Actuating System : AC Protective... | |
| Contact Features Contact Arrangement (Additional Output) : None Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : 5 Electrical Characteristics Actuating System : AC Protective Relay... | |
| Contact Features Contact Arrangement : 1 Form A, SPST-NO, 1 NO Contact Arrangement (Additional Output) : None Contact Current Rating (AMP) : 10 Dimensions Product Height : 96.5 MM [3.8 INCH ] Product Length : 88.9 MM [3.5 INCH ] Product... | |
| Contact Features Contact Arrangement : 1 Form A, SPST-NO, 1 NO Contact Arrangement (Additional Output) : None Contact Current Rating (Max) (AMP) : 10 Dimensions Product Height : 96.5 MM [3.8 INCH ] Product Length : 88.9 MM [3.5 INCH ]... | |
| Contact Features Contact Arrangement : 1 Form C, SPDT Contact Arrangement (Additional Output) : None Contact Current Rating (Max) (AMP) : 5 Dimensions Product Height : 112 MM [4.41 INCH ] Product Length : 75 MM [2.95 INCH ] Product Width :... | |
| Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (AMP) : 5 Dimensions Product Height : 51.56 MM [2.03 INCH ] Product... | |
| Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (AMP) : 5 Dimensions Product Height : 63.5 MM [2.5 INCH ] Product... | |
| Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (AMP) : 5 Dimensions Product Height : 76.2 MM [3 INCH ] Product... | |
| Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (AMP) : 5 Dimensions Product Height : 96.5 MM [3.8 INCH ] Product... | |
| Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (AMP) : 5 Electrical Characteristics Actuating System : AC Input... | |
| Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (AMP) : 5 Type of Control : Potentiometer Adjustable Dimensions... | |
| Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (AMP) : 5 Type of Control : Potentiometer Adjustable Electrical... | |
| Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 5 Dimensions Product Height : 51.56 MM [2.03 INCH ]... | |
| Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 5 Dimensions Product Height : 63.5 MM [2.5 INCH ]... | |
| Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 5 Dimensions Product Height : 76.2 MM [3 INCH ]... | |
| Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 5 Type of Control : Potentiometer Adjustable... | |
| Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : None Contact Current Rating (AMP) : 5 Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 120 Mechanical... | |
| Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : None Contact Current Rating (AMP) : 5 Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 100 - 120... | |
| Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : None Contact Current Rating (AMP) : 5 Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 460 Mechanical Attachment... | |
| Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : None Contact Current Rating (Max) (AMP) : 5 Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 190 -... | |
| Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 5 Dimensions Product Height : 76.2 MM | |
| Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Arrangement (Additional Output) : None Contact Current Rating (AMP) : 5 Dimensions Product Height : 112 MM [4.41 INCH ] Product Length : 75 MM [2.95 INCH ] Product... | |
| Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (AMP) : 10 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : AC Coil... | |
| Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 1 Pin Configuration : .175" Diameter Mounting Pad Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized,... | |
| Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 1 Pin Configuration : Ground Pin Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil... | |
| Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (Max) (AMP) : 5 Dimensions Product Height : 112 MM [4.41 INCH ] Product Length : 75 MM [2.95 INCH ] Product Width : 73 MM [2.87 INCH ] Electrical... | |
| Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (AMP) : 10 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Coil... | |
| Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (AMP) : 15 Terminal Plating : Gold Electrical Characteristics Actuating System : DC Coil... | |
| Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (AMP) : 15 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Coil... | |
| Contact Features Contact Number of Poles : 4 Contact Special Features : Magnetic Blowout Signal Relay Contact Arrangement : 4 Form C (4PDT) Signal Relay Contact Current Rating (AMP) : 10 Signal Relay Terminal... | |
| Contact Features Contact Number of Poles : 4 Signal Relay Contact Arrangement : 4 Form C (4PDT) Signal Relay Contact Current Rating (AMP) : 10 Signal Relay Terminal Type : Plug-In Electrical Characteristics Actuating... | |
| Contact Features Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : 5 Electrical Characteristics Protective Relay Input Voltage (VDC) : 12 Mechanical Attachment Protective Relay... | |
| Contact Features Protective Relay Contact Arrangement : SPST-NO, Form 3X Protective Relay Contact Current Rating (AMP) : 15 Electrical Characteristics Protective Relay Input Voltage (VDC) : 28 Mechanical Attachment Protective Relay Mounting Type :... |
| << Prev | Next >> |