TE Connectivity Protective Relays 1618095-7

Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : None Contact Current Rating (AMP) : 5 Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 100 - 120 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Product Type Features Phase : Three Protection Function : Phase Sequence Signal Characteristics Frequency Adjustment (HZ) : 50 - 60 Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Request a Quote
Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : None Contact Current Rating (AMP) : 5 Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 100 - 120 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Product Type Features Phase : Three Protection Function : Phase Sequence Signal Characteristics Frequency Adjustment (HZ) : 50 - 60 Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 1618095-7 - TE Connectivity
Berwyn, PA, United States
Protective Relays
1618095-7
Protective Relays 1618095-7
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : None Contact Current Rating (AMP) : 5 Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 100 - 120 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Product Type Features Phase : Three Protection Function : Phase Sequence Signal Characteristics Frequency Adjustment (HZ) : 50 - 60 Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals

Contact Features


  • Contact Arrangement : 1 N.C & 1 N.O
  • Contact Arrangement (Additional Output) : None
  • Contact Current Rating (AMP) : 5

Electrical Characteristics


  • Actuating System : AC
  • Input Voltage (VAC) : 100 - 120

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flange with Mounting Holes

Product Type Features


  • Phase : Three
  • Protection Function : Phase Sequence

Signal Characteristics


  • Frequency Adjustment (HZ) : 50 - 60

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals
Buy Now
Swedesboro, NJ, United States
WILMAR PHASE SEQUENCE

WILMAR PHASE SEQUENCE

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1618095-7 1618095-7
Product Name Protective Relays Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1-1617569-9 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 36 volts
View Details
Signal Relays - 1393779-8 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Power Relays - 1-1393102-9 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393771-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers