TE Connectivity Protective Relays 1618092-8

Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (AMP) : 5 Dimensions Product Height : 96.5 MM  [3.8 INCH ] Product Length : 88.9 MM  [3.5 INCH ] Product Width : 76.2 MM  [3 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Product Type Features Phase : Three Protection Function : Reverse Power Relay Options : Time Delay Signal Characteristics Frequency Adjustment (HZ) : 50 - 500 Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Request a Quote
Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (AMP) : 5 Dimensions Product Height : 96.5 MM  [3.8 INCH ] Product Length : 88.9 MM  [3.5 INCH ] Product Width : 76.2 MM  [3 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Product Type Features Phase : Three Protection Function : Reverse Power Relay Options : Time Delay Signal Characteristics Frequency Adjustment (HZ) : 50 - 500 Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 1618092-8 - TE Connectivity
Berwyn, PA, United States
Protective Relays
1618092-8
Protective Relays 1618092-8
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (AMP) : 5 Dimensions Product Height : 96.5 MM  [3.8 INCH ] Product Length : 88.9 MM  [3.5 INCH ] Product Width : 76.2 MM  [3 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Product Type Features Phase : Three Protection Function : Reverse Power Relay Options : Time Delay Signal Characteristics Frequency Adjustment (HZ) : 50 - 500 Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals

Contact Features


  • Contact Arrangement : 1 N.C & 1 N.O
  • Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C
  • Contact Current Rating (AMP) : 5

Dimensions


  • Product Height : 96.5 MM  [3.8 INCH ]
  • Product Length : 88.9 MM  [3.5 INCH ]
  • Product Width : 76.2 MM  [3 INCH ]

Electrical Characteristics


  • Actuating System : AC
  • Input Voltage (VAC) : 120

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flange with Mounting Holes

Product Type Features


  • Phase : Three
  • Protection Function : Reverse Power
  • Relay Options : Time Delay

Signal Characteristics


  • Frequency Adjustment (HZ) : 50 - 500

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1618092-8
Product Name Protective Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1422007-0 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
Electromechanical Relays & Contactors - 1-1414099-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
2 suppliers
TO-5/.100 Grid Relays - 1-1617573-6 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 36 volts
View Details
1/5-Size Relays - 1-1617350-8 - TE Connectivity
Specs
Mounting Plain Case
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
2 suppliers