TE Connectivity Safety Relays 20-040X

Description
Safety Relays WILMAR FREQ RLY
Datasheet
Description
Safety Relays WILMAR FREQ RLY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 20-040X - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Safety Relays
20-040X
Safety Relays 20-040X
Safety Relays WILMAR FREQ RLY

Safety Relays WILMAR FREQ RLY

Buy Now Datasheet
Relay, Safety, Spst-No, 120Vac, 5A; Coil Voltage Cii Te Connectivity - 47T1291 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, Spst-No, 120Vac, 5A; Coil Voltage Cii Te Connectivity
47T1291
Relay, Safety, Spst-No, 120Vac, 5A; Coil Voltage Cii Te Connectivity 47T1291
RELAY, SAFETY, SPST-NO, 120VAC, 5A; Coil Voltage:120VAC; Contact Configuration:SPST-N O; Product Range:20-000 Series; Relay Mounting:Flange; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:120V; Contact Material:- RoHS Compliant: No

RELAY, SAFETY, SPST-NO, 120VAC, 5A; Coil Voltage:120VAC; Contact Configuration:SPST-NO; Product Range:20-000 Series; Relay Mounting:Flange; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:120V; Contact Material:- RoHS Compliant: No

Supplier's Site
Protection Relays & Systems - 20-040X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
20-040X
Protection Relays & Systems 20-040X
20-040X=WILMAR FREQUENCY RELAY

20-040X=WILMAR FREQUENCY RELAY

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Safety Relays Safety Relays Protective Relays and Monitoring Relays
Product Number 20-040X 47T1291 20-040X
Product Name Safety Relays Relay, Safety, Spst-No, 120Vac, 5A; Coil Voltage Cii Te Connectivity Protection Relays & Systems
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Monitoring Relays - 7943954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
View Details
Type 39.61 - MasterPLUS - EMR Relay interface module - 396102404060 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, CSA, cRUus, VDE, ukca, RINA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details