TE Connectivity Mid-Range Relays 1617756-8

Description
Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (AMP) : 10 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Coil Magnetic System : Polarized, Monostable Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 28 Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 70 - 3000Hz Mechanical Attachment Product Mount Type : Plain Case Product Type Features Enclosure Type : Hermetically Sealed Termination Features Terminal Configuration : Solder Hooks Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote
Description
Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (AMP) : 10 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Coil Magnetic System : Polarized, Monostable Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 28 Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 70 - 3000Hz Mechanical Attachment Product Mount Type : Plain Case Product Type Features Enclosure Type : Hermetically Sealed Termination Features Terminal Configuration : Solder Hooks Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - 1617756-8 - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
1617756-8
Mid-Range Relays 1617756-8
Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (AMP) : 10 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Coil Magnetic System : Polarized, Monostable Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 28 Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 70 - 3000Hz Mechanical Attachment Product Mount Type : Plain Case Product Type Features Enclosure Type : Hermetically Sealed Termination Features Terminal Configuration : Solder Hooks Usage Conditions Operating Temperature Range (DEGC) : -70 - 125

Contact Features


  • Contact Arrangement : 4 Form C, 4PDT, 4 C/O
  • Contact Base Material : Silver Cadmium Oxide
  • Contact Current Rating (AMP) : 10
  • Terminal Plating : Tin-Lead

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Polarized, Monostable
  • Coil Resistance (OHM) : 290
  • Coil Voltage Rating (VDC) : 28
  • Shock Resistance : 200G's, 6ms
  • Vibration Resistance : 30G's, 70 - 3000Hz

Mechanical Attachment


  • Product Mount Type : Plain Case

Product Type Features


  • Enclosure Type : Hermetically Sealed

Termination Features


  • Terminal Configuration : Solder Hooks

Usage Conditions


  • Operating Temperature Range (DEGC) : -70 - 125
Buy Now
Relays - 1617756-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mid Range Relays

Mid Range Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1617756-8 1617756-8
Product Name Mid-Range Relays Relays
Poles Four Pole (4P)
Throw Double Throw
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data