TE Connectivity Protective Relays 2-1618058-1

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (Max) (AMP) : 5 Dimensions Product Height : 112 MM  [4.41 INCH ] Product Length : 75 MM  [2.95 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Input Voltage (VAC) : 100 - 140 Input Voltage (VDC) : 100 - 200 Product Type Features Phase : Three Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (Max) (AMP) : 5 Dimensions Product Height : 112 MM  [4.41 INCH ] Product Length : 75 MM  [2.95 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Input Voltage (VAC) : 100 - 140 Input Voltage (VDC) : 100 - 200 Product Type Features Phase : Three Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 2-1618058-1 - TE Connectivity
Berwyn, PA, United States
Protective Relays
2-1618058-1
Protective Relays 2-1618058-1
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (Max) (AMP) : 5 Dimensions Product Height : 112 MM  [4.41 INCH ] Product Length : 75 MM  [2.95 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Input Voltage (VAC) : 100 - 140 Input Voltage (VDC) : 100 - 200 Product Type Features Phase : Three Relay Connection Type : Terminals Terminal Configuration : Screw Terminals

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (Max) (AMP) : 5

Dimensions


  • Product Height : 112 MM  [4.41 INCH ]
  • Product Length : 75 MM  [2.95 INCH ]
  • Product Width : 73 MM  [2.87 INCH ]

Electrical Characteristics


  • Input Voltage (VAC) : 100 - 140
  • Input Voltage (VDC) : 100 - 200

Product Type Features


  • Phase : Three
  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals
Buy Now
Relays - 2-1618058-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, REV KVAR, 120V

RELAY, REV KVAR, 120V

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2-1618058-1 2-1618058-1
Product Name Protective Relays Relays
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - Power Relays, Over 2 Amps - 1-1393845-3 - Acme Chip Technology Co., Limited
Specs
Poles Double Pole (DP)
Throw Double Throw
DC Coil Voltage 24 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393139-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 0.0400 VA
View Details
2 suppliers
Power Relays - 1-1415430-3 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details