TE Connectivity Mid-Range Relays 1617752-8

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (AMP) : 10 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : AC Coil Current (AMP) : .1 Coil Magnetic System : Polarized, Monostable Coil Voltage Rating (VAC) : 28 Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 33 - 3000Hz Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Product Type Features Enclosure Type : Hermetically Sealed Termination Features Terminal Configuration : Solder Hooks Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (AMP) : 10 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : AC Coil Current (AMP) : .1 Coil Magnetic System : Polarized, Monostable Coil Voltage Rating (VAC) : 28 Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 33 - 3000Hz Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Product Type Features Enclosure Type : Hermetically Sealed Termination Features Terminal Configuration : Solder Hooks Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - 1617752-8 - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
1617752-8
Mid-Range Relays 1617752-8
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (AMP) : 10 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : AC Coil Current (AMP) : .1 Coil Magnetic System : Polarized, Monostable Coil Voltage Rating (VAC) : 28 Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 33 - 3000Hz Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Product Type Features Enclosure Type : Hermetically Sealed Termination Features Terminal Configuration : Solder Hooks Usage Conditions Operating Temperature Range (DEGC) : -70 - 125

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Base Material : Silver Cadmium Oxide
  • Contact Current Rating (AMP) : 10
  • Terminal Plating : Tin-Lead

Electrical Characteristics


  • Actuating System : AC
  • Coil Current (AMP) : .1
  • Coil Magnetic System : Polarized, Monostable
  • Coil Voltage Rating (VAC) : 28
  • Shock Resistance : 200G's, 6ms
  • Vibration Resistance : 30G's, 33 - 3000Hz

Mechanical Attachment


  • Product Mount Type : Chassis
  • Product Mounting Feature Type : Mounting Brackets

Product Type Features


  • Enclosure Type : Hermetically Sealed

Termination Features


  • Terminal Configuration : Solder Hooks

Usage Conditions


  • Operating Temperature Range (DEGC) : -70 - 125
Buy Now
Relays - 1617752-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mid Range Relays

Mid Range Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1617752-8 1617752-8
Product Name Mid-Range Relays Relays
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1618105-2 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
TO-5/.100 Grid Relays - 1-1617567-2 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 12 volts
View Details
Signal Relays - 1462000-7 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393154-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers