Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (AMP) : 5 Type of Control : Potentiometer Adjustable
Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 120
Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes
Product Type Features Phase : Single Protection Function : Over/Underfrequency
Signal Characteristics Frequency Adjustment (HZ) : 55 - 65
Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Usage Conditions Operating Temperature Range (DEGC) : -20 - 85
Contact Features
- Contact Arrangement : 1 N.C & 1 N.O
- Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C
- Contact Current Rating (AMP) : 5
- Type of Control : Potentiometer Adjustable
Electrical Characteristics
- Actuating System : AC
- Input Voltage (VAC) : 120
Mechanical Attachment
- Product Mount Type : Panel
- Product Mounting Feature Type : Flange with Mounting Holes
Product Type Features
- Phase : Single
- Protection Function : Over/Underfrequency
Signal Characteristics
- Frequency Adjustment (HZ) : 55 - 65
Termination Features
- Relay Connection Type : Terminals
- Terminal Configuration : Screw Terminals
Usage Conditions
- Operating Temperature Range (DEGC) : -20 - 85