TE Connectivity Protective Relays 1618058-4

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Arrangement (Additional Output) : None Contact Current Rating (AMP) : 5 Dimensions Product Height : 112 MM  [4.41 INCH ] Product Length : 75 MM  [2.95 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 18 - 54 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole, Snap-On Product Type Features Phase : Three Protection Function : Paralleling, Single Dead Bus Signal Characteristics Frequency Adjustment (HZ) : 50 - 60 Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -40 - 60
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Arrangement (Additional Output) : None Contact Current Rating (AMP) : 5 Dimensions Product Height : 112 MM  [4.41 INCH ] Product Length : 75 MM  [2.95 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 18 - 54 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole, Snap-On Product Type Features Phase : Three Protection Function : Paralleling, Single Dead Bus Signal Characteristics Frequency Adjustment (HZ) : 50 - 60 Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -40 - 60
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 1618058-4 - TE Connectivity
Berwyn, PA, United States
Protective Relays
1618058-4
Protective Relays 1618058-4
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Arrangement (Additional Output) : None Contact Current Rating (AMP) : 5 Dimensions Product Height : 112 MM  [4.41 INCH ] Product Length : 75 MM  [2.95 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 18 - 54 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole, Snap-On Product Type Features Phase : Three Protection Function : Paralleling, Single Dead Bus Signal Characteristics Frequency Adjustment (HZ) : 50 - 60 Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -40 - 60

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Arrangement (Additional Output) : None
  • Contact Current Rating (AMP) : 5

Dimensions


  • Product Height : 112 MM  [4.41 INCH ]
  • Product Length : 75 MM  [2.95 INCH ]
  • Product Width : 73 MM  [2.87 INCH ]

Electrical Characteristics


  • Actuating System : DC
  • Input Voltage (VDC) : 18 - 54

Mechanical Attachment


  • Product Mount Type : DIN Rail
  • Product Mounting Feature Type : Mounting Hole, Snap-On

Product Type Features


  • Phase : Three
  • Protection Function : Paralleling, Single Dead Bus

Signal Characteristics


  • Frequency Adjustment (HZ) : 50 - 60

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 60
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1618058-4
Product Name Protective Relays
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1-1617599-3 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 18 volts
View Details
TO-5/.100 Grid Relays - 1-1617591-8 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 40 volts
View Details
Signal Relays - 1393777-2 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
TO-5/.100 Grid Relays - 1-1617591-7 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 40 volts
View Details