TE Connectivity Protective Relays 1618096-3

Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : None Contact Current Rating (AMP) : 5 Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Product Type Features Phase : Three Protection Function : Phase Sequence Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Request a Quote
Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : None Contact Current Rating (AMP) : 5 Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Product Type Features Phase : Three Protection Function : Phase Sequence Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 1618096-3 - TE Connectivity
Berwyn, PA, United States
Protective Relays
1618096-3
Protective Relays 1618096-3
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : None Contact Current Rating (AMP) : 5 Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Product Type Features Phase : Three Protection Function : Phase Sequence Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals

Contact Features


  • Contact Arrangement : 1 N.C & 1 N.O
  • Contact Arrangement (Additional Output) : None
  • Contact Current Rating (AMP) : 5

Electrical Characteristics


  • Actuating System : AC, DC
  • Input Voltage (VAC) : 120

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flange with Mounting Holes

Product Type Features


  • Phase : Three
  • Protection Function : Phase Sequence

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals
Buy Now
Relays - 1618096-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
WILMAR PHASE SEQUENCE

WILMAR PHASE SEQUENCE

Buy Now
Protection Relays & Systems - 1618096-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
1618096-3
Protection Relays & Systems 1618096-3
910-3X=WILMAR PHASE SEQUENCE

910-3X=WILMAR PHASE SEQUENCE

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Quarktwin Technology Ltd.
Product Category Electromechanical Relays Electromechanical Relays Protective Relays and Monitoring Relays
Product Number 1618096-3 1618096-3 1618096-3
Product Name Protective Relays Relays Protection Relays & Systems
Approvals Not EU ELV Compliant RoHS
Unlock Full Specs
to access all available technical data