TE Connectivity Protective Relays 1618062-8

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 5 Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 142.24 MM  [5.6 INCH ] Product Width : 101.6 MM  [4 INCH ] Electrical Characteristics Actuating System : DC Input Voltage (VAC) : 24 Product Type Features Phase : Single Protection Function : Current Differential Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Signal Characteristics Frequency Adjustment (HZ) : 50 - 500
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 5 Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 142.24 MM  [5.6 INCH ] Product Width : 101.6 MM  [4 INCH ] Electrical Characteristics Actuating System : DC Input Voltage (VAC) : 24 Product Type Features Phase : Single Protection Function : Current Differential Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Signal Characteristics Frequency Adjustment (HZ) : 50 - 500
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 1618062-8 - TE Connectivity
Berwyn, PA, United States
Protective Relays
1618062-8
Protective Relays 1618062-8
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 5 Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 142.24 MM  [5.6 INCH ] Product Width : 101.6 MM  [4 INCH ] Electrical Characteristics Actuating System : DC Input Voltage (VAC) : 24 Product Type Features Phase : Single Protection Function : Current Differential Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Signal Characteristics Frequency Adjustment (HZ) : 50 - 500

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C
  • Contact Current Rating (Max) (AMP) : 5

Dimensions


  • Product Height : 76.2 MM  [3 INCH ]
  • Product Length : 142.24 MM  [5.6 INCH ]
  • Product Width : 101.6 MM  [4 INCH ]

Electrical Characteristics


  • Actuating System : DC
  • Input Voltage (VAC) : 24

Product Type Features


  • Phase : Single
  • Protection Function : Current Differential
  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Signal Characteristics


  • Frequency Adjustment (HZ) : 50 - 500
Buy Now
Relays - 1618062-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
WILMAR CURRENT

WILMAR CURRENT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1618062-8 1618062-8
Product Name Protective Relays Relays
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1-1617559-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -67 to 185 F (-55 to 85 C)
DC Coil Voltage 12 volts
View Details
Electromechanical Relays & Contactors - 1-1393763-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
3 suppliers
Protective Relays - 1-1618060-7 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
View Details
3 suppliers
TO-5/.100 Grid Relays - 1617596-6 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 18 volts
View Details