TE Connectivity Protective Relays 2-1618107-8

Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 5 Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 107.95 MM  [4.25 INCH ] Product Width : 114.3 MM  [4.5 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 120 Operation/Applicatio n Mode of Operation : Adjustable Pick-Up and Adjustable Drop-Out Product Type Features Phase : Single Protection Function : Over/Underfrequency Relay Connection Type : Terminals Relay Options : Time Delay Terminal Configuration : Screw Terminals Signal Characteristics Frequency Adjustment (HZ) : 60 - 70 Usage Conditions Operating Temperature Range (DEGC) : -40 - 65
Request a Quote
Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 5 Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 107.95 MM  [4.25 INCH ] Product Width : 114.3 MM  [4.5 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 120 Operation/Applicatio n Mode of Operation : Adjustable Pick-Up and Adjustable Drop-Out Product Type Features Phase : Single Protection Function : Over/Underfrequency Relay Connection Type : Terminals Relay Options : Time Delay Terminal Configuration : Screw Terminals Signal Characteristics Frequency Adjustment (HZ) : 60 - 70 Usage Conditions Operating Temperature Range (DEGC) : -40 - 65
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 2-1618107-8 - TE Connectivity
Berwyn, PA, United States
Protective Relays
2-1618107-8
Protective Relays 2-1618107-8
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 5 Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 107.95 MM  [4.25 INCH ] Product Width : 114.3 MM  [4.5 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 120 Operation/Applicatio n Mode of Operation : Adjustable Pick-Up and Adjustable Drop-Out Product Type Features Phase : Single Protection Function : Over/Underfrequency Relay Connection Type : Terminals Relay Options : Time Delay Terminal Configuration : Screw Terminals Signal Characteristics Frequency Adjustment (HZ) : 60 - 70 Usage Conditions Operating Temperature Range (DEGC) : -40 - 65

Contact Features


  • Contact Arrangement : 1 N.C & 1 N.O
  • Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C
  • Contact Current Rating (Max) (AMP) : 5

Dimensions


  • Product Height : 76.2 MM  [3 INCH ]
  • Product Length : 107.95 MM  [4.25 INCH ]
  • Product Width : 114.3 MM  [4.5 INCH ]

Electrical Characteristics


  • Actuating System : AC
  • Input Voltage (VAC) : 120

Operation/Application


  • Mode of Operation : Adjustable Pick-Up and Adjustable Drop-Out

Product Type Features


  • Phase : Single
  • Protection Function : Over/Underfrequency
  • Relay Connection Type : Terminals
  • Relay Options : Time Delay
  • Terminal Configuration : Screw Terminals

Signal Characteristics


  • Frequency Adjustment (HZ) : 60 - 70

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 65
Buy Now
Relays - 2-1618107-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
WILMAR OVER/UND

WILMAR OVER/UND

Buy Now
Relays - 2-1618107-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
WILMAR OVER/UND

WILMAR OVER/UND

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2-1618107-8 2-1618107-8
Product Name Protective Relays Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Mid-Range Relays - 1-1617815-1 - TE Connectivity
Specs
Poles Single Pole (SP)
Throw Single Throw
Approvals Not EU ELV Compliant
View Details
Signal Relays - 1393802-1 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
Electromechanical Relays & Contactors - 1-1415020-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Signal Relays - 1-1422028-1 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details