TE Connectivity Full-Size Relays 2-1617088-1

Description
Configuration Features Transistor Driver : Without Contact Features Full-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Full-Size Relay Contact Current Rating (AMP) : 2 Pin Configuration : PC Pins Electrical Characteristics Actuating System : DC Coil Magnetic System : Polarized, Bistable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without Full-Size Relay Coil Power Rating (DC) (MILW) : 533 Full-Size Relay Coil Resistance (OHM) : 480 Full-Size Relay Input Voltage (VDC) : 16 Shock : 150G's, 11ms Vibration : 30G's, 10 - 3000Hz Mechanical Attachment Full-Size Relay Mounting Type : Printed Circuit Board Product Type Features Coil Latching : Double Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : PC Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Description
Configuration Features Transistor Driver : Without Contact Features Full-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Full-Size Relay Contact Current Rating (AMP) : 2 Pin Configuration : PC Pins Electrical Characteristics Actuating System : DC Coil Magnetic System : Polarized, Bistable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without Full-Size Relay Coil Power Rating (DC) (MILW) : 533 Full-Size Relay Coil Resistance (OHM) : 480 Full-Size Relay Input Voltage (VDC) : 16 Shock : 150G's, 11ms Vibration : 30G's, 10 - 3000Hz Mechanical Attachment Full-Size Relay Mounting Type : Printed Circuit Board Product Type Features Coil Latching : Double Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : PC Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Full-Size Relays - 2-1617088-1 - TE Connectivity
Berwyn, PA, United States
Full-Size Relays
2-1617088-1
Full-Size Relays 2-1617088-1
Configuration Features Transistor Driver : Without Contact Features Full-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Full-Size Relay Contact Current Rating (AMP) : 2 Pin Configuration : PC Pins Electrical Characteristics Actuating System : DC Coil Magnetic System : Polarized, Bistable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without Full-Size Relay Coil Power Rating (DC) (MILW) : 533 Full-Size Relay Coil Resistance (OHM) : 480 Full-Size Relay Input Voltage (VDC) : 16 Shock : 150G's, 11ms Vibration : 30G's, 10 - 3000Hz Mechanical Attachment Full-Size Relay Mounting Type : Printed Circuit Board Product Type Features Coil Latching : Double Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : PC Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Configuration Features


  • Transistor Driver : Without

Contact Features


  • Full-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Full-Size Relay Contact Current Rating (AMP) : 2
  • Pin Configuration : PC Pins

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Polarized, Bistable
  • Coil Polarity Protection Diode : Without
  • Coil Power Measurement : Milliwatts
  • Coil Suppression Diode : Without
  • Full-Size Relay Coil Power Rating (DC) (MILW) : 533
  • Full-Size Relay Coil Resistance (OHM) : 480
  • Full-Size Relay Input Voltage (VDC) : 16
  • Shock : 150G's, 11ms
  • Vibration : 30G's, 10 - 3000Hz

Mechanical Attachment


  • Full-Size Relay Mounting Type : Printed Circuit Board

Product Type Features


  • Coil Latching : Double
  • Enclosure Type : Hermetically Sealed
  • MOSFET Driver : Without
  • Product Type : Relay
  • Relay Type : Military/Aerospace High Performance

Termination Features


  • Termination Type : PC Pins

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2-1617088-1
Product Name Full-Size Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data