TE Connectivity Protective Relays 1618403-9

Description
Contact Features Protective Relay Contact Arrangement : SPST-NO, Form 3X Protective Relay Contact Current Rating (AMP) : 15 Electrical Characteristics Protective Relay Input Voltage (VDC) : 28 Mechanical Attachment Protective Relay Mounting Type : Socket Product Type Features Phase : Three Product Type : Relay Relay Type : Protective Relay
Request a Quote
Description
Contact Features Protective Relay Contact Arrangement : SPST-NO, Form 3X Protective Relay Contact Current Rating (AMP) : 15 Electrical Characteristics Protective Relay Input Voltage (VDC) : 28 Mechanical Attachment Protective Relay Mounting Type : Socket Product Type Features Phase : Three Product Type : Relay Relay Type : Protective Relay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 1618403-9 - TE Connectivity
Berwyn, PA, United States
Protective Relays
1618403-9
Protective Relays 1618403-9
Contact Features Protective Relay Contact Arrangement : SPST-NO, Form 3X Protective Relay Contact Current Rating (AMP) : 15 Electrical Characteristics Protective Relay Input Voltage (VDC) : 28 Mechanical Attachment Protective Relay Mounting Type : Socket Product Type Features Phase : Three Product Type : Relay Relay Type : Protective Relay

Contact Features


  • Protective Relay Contact Arrangement : SPST-NO, Form 3X
  • Protective Relay Contact Current Rating (AMP) : 15

Electrical Characteristics


  • Protective Relay Input Voltage (VDC) : 28

Mechanical Attachment


  • Protective Relay Mounting Type : Socket

Product Type Features


  • Phase : Three
  • Product Type : Relay
  • Relay Type : Protective Relay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1618403-9
Product Name Protective Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1-1393030-6 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
4 suppliers
Power Relays - 1-1393115-7 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393139-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 0.0400 VA
View Details
2 suppliers
Signal Relays - 1-1393812-0 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
3 suppliers