TE Connectivity Protective Relays 1618058-7

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Arrangement (Additional Output) : None Contact Current Rating (AMP) : 5 Dimensions Product Height : 112 MM  [4.41 INCH ] Product Length : 75 MM  [2.95 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 18 - 54 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole, Snap-On Product Type Features Phase : Three Protection Function : Paralleling, Generator to Generator Signal Characteristics Frequency Adjustment (HZ) : 50 - 60 Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -40 - 60
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Arrangement (Additional Output) : None Contact Current Rating (AMP) : 5 Dimensions Product Height : 112 MM  [4.41 INCH ] Product Length : 75 MM  [2.95 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 18 - 54 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole, Snap-On Product Type Features Phase : Three Protection Function : Paralleling, Generator to Generator Signal Characteristics Frequency Adjustment (HZ) : 50 - 60 Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -40 - 60
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 1618058-7 - TE Connectivity
Berwyn, PA, United States
Protective Relays
1618058-7
Protective Relays 1618058-7
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Arrangement (Additional Output) : None Contact Current Rating (AMP) : 5 Dimensions Product Height : 112 MM  [4.41 INCH ] Product Length : 75 MM  [2.95 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 18 - 54 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole, Snap-On Product Type Features Phase : Three Protection Function : Paralleling, Generator to Generator Signal Characteristics Frequency Adjustment (HZ) : 50 - 60 Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -40 - 60

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Arrangement (Additional Output) : None
  • Contact Current Rating (AMP) : 5

Dimensions


  • Product Height : 112 MM  [4.41 INCH ]
  • Product Length : 75 MM  [2.95 INCH ]
  • Product Width : 73 MM  [2.87 INCH ]

Electrical Characteristics


  • Actuating System : DC
  • Input Voltage (VDC) : 18 - 54

Mechanical Attachment


  • Product Mount Type : DIN Rail
  • Product Mounting Feature Type : Mounting Hole, Snap-On

Product Type Features


  • Phase : Three
  • Protection Function : Paralleling, Generator to Generator

Signal Characteristics


  • Frequency Adjustment (HZ) : 50 - 60

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 60
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1618058-7
Product Name Protective Relays
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393766-2 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not EU ELV Compliant
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393779-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 125 volts
View Details
2 suppliers
Power Relays - 1-1415546-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
TO-5/.100 Grid Relays - 1-1617790-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 12 volts
View Details