TE Connectivity Protective Relays 2-1618095-1

Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : None Contact Current Rating (AMP) : 5 Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 460 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Product Type Features Phase : Three Protection Function : Phase Sequence Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Request a Quote
Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : None Contact Current Rating (AMP) : 5 Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 460 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Product Type Features Phase : Three Protection Function : Phase Sequence Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 2-1618095-1 - TE Connectivity
Berwyn, PA, United States
Protective Relays
2-1618095-1
Protective Relays 2-1618095-1
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : None Contact Current Rating (AMP) : 5 Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 460 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Product Type Features Phase : Three Protection Function : Phase Sequence Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals

Contact Features


  • Contact Arrangement : 1 N.C & 1 N.O
  • Contact Arrangement (Additional Output) : None
  • Contact Current Rating (AMP) : 5

Electrical Characteristics


  • Actuating System : AC
  • Input Voltage (VAC) : 460

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flange with Mounting Holes

Product Type Features


  • Phase : Three
  • Protection Function : Phase Sequence

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2-1618095-1
Product Name Protective Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type General
View Details
Signal Relays - 1393812-5 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
TO-5/.100 Grid Relays - 1-1617571-0 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 6 volts
View Details
Signal Relays - 1393815-4 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
2 suppliers