TE Connectivity TO-5/.100 Grid Relays 1617814-5

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 1 Pin Configuration : Ground Pin Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Power Rating DC (MILW) : 180 Coil Resistance (OHM) : 200 Coil Voltage Rating (VDC) : 6 Contact Switching Voltage (Max) (VDC) : 28 Input Voltage (VDC) : 6 Shock Resistance : 30G's, 6ms Vibration Resistance : 10G's, 10 - 500Hz Product Type Features Enclosure Type : Hermetically Sealed Termination Features Relay Connection Type : PCB Solder Pins Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 1 Pin Configuration : Ground Pin Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Power Rating DC (MILW) : 180 Coil Resistance (OHM) : 200 Coil Voltage Rating (VDC) : 6 Contact Switching Voltage (Max) (VDC) : 28 Input Voltage (VDC) : 6 Shock Resistance : 30G's, 6ms Vibration Resistance : 10G's, 10 - 500Hz Product Type Features Enclosure Type : Hermetically Sealed Termination Features Relay Connection Type : PCB Solder Pins Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TO-5/.100 Grid Relays - 1617814-5 - TE Connectivity
Berwyn, PA, United States
TO-5/.100 Grid Relays
1617814-5
TO-5/.100 Grid Relays 1617814-5
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 1 Pin Configuration : Ground Pin Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Power Rating DC (MILW) : 180 Coil Resistance (OHM) : 200 Coil Voltage Rating (VDC) : 6 Contact Switching Voltage (Max) (VDC) : 28 Input Voltage (VDC) : 6 Shock Resistance : 30G's, 6ms Vibration Resistance : 10G's, 10 - 500Hz Product Type Features Enclosure Type : Hermetically Sealed Termination Features Relay Connection Type : PCB Solder Pins Usage Conditions Operating Temperature Range (DEGC) : -55 - 85

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 1
  • Pin Configuration : Ground Pin

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Non-Polarized, Monostable
  • Coil Power Rating DC (MILW) : 180
  • Coil Resistance (OHM) : 200
  • Coil Voltage Rating (VDC) : 6
  • Contact Switching Voltage (Max) (VDC) : 28
  • Input Voltage (VDC) : 6
  • Shock Resistance : 30G's, 6ms
  • Vibration Resistance : 10G's, 10 - 500Hz

Product Type Features


  • Enclosure Type : Hermetically Sealed

Termination Features


  • Relay Connection Type : PCB Solder Pins

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1617814-5
Product Name TO-5/.100 Grid Relays
Poles Double Pole (DP)
Throw Double Throw
Approvals Not Yet Reviewed for EU ELV
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1393779-8 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
TO-5/.100 Grid Relays - 1-1617591-0 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 26.5 volts
View Details
TO-5/.100 Grid Relays - 1-1617600-1 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 36 volts
View Details
Signal Relays - 1393808-1 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers