TE Connectivity Mid-Range Relays 1617752-4

Description
Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Mid-Range Relay Contact Current Rating (AMP) : 10 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Back EMF Suppression : Without Coil Magnetic System : Polarized, Monostable Coil Suppression Diode : Without Mid-Range Relay Coil Resistance (OHM) : 80 Mid-Range Relay Coil Voltage Rating (VDC) : 12 Shock : 200G's, 6ms Vibration : 30G's, 33 - 3000Hz Mechanical Attachment Mid-Range Relay Mounting Type : Raised Vertical Flange Mount Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Solder Hook Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote
Description
Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Mid-Range Relay Contact Current Rating (AMP) : 10 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Back EMF Suppression : Without Coil Magnetic System : Polarized, Monostable Coil Suppression Diode : Without Mid-Range Relay Coil Resistance (OHM) : 80 Mid-Range Relay Coil Voltage Rating (VDC) : 12 Shock : 200G's, 6ms Vibration : 30G's, 33 - 3000Hz Mechanical Attachment Mid-Range Relay Mounting Type : Raised Vertical Flange Mount Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Solder Hook Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - 1617752-4 - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
1617752-4
Mid-Range Relays 1617752-4
Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Mid-Range Relay Contact Current Rating (AMP) : 10 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Back EMF Suppression : Without Coil Magnetic System : Polarized, Monostable Coil Suppression Diode : Without Mid-Range Relay Coil Resistance (OHM) : 80 Mid-Range Relay Coil Voltage Rating (VDC) : 12 Shock : 200G's, 6ms Vibration : 30G's, 33 - 3000Hz Mechanical Attachment Mid-Range Relay Mounting Type : Raised Vertical Flange Mount Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Solder Hook Usage Conditions Operating Temperature Range (DEGC) : -70 - 125

Contact Features


  • Auxiliary Contacts : Without
  • Contact Base Material : Silver Cadmium Oxide
  • Mid-Range Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Mid-Range Relay Contact Current Rating (AMP) : 10
  • Terminal Plating : Tin-Lead

Electrical Characteristics


  • Actuating System : DC
  • Back EMF Suppression : Without
  • Coil Magnetic System : Polarized, Monostable
  • Coil Suppression Diode : Without
  • Mid-Range Relay Coil Resistance (OHM) : 80
  • Mid-Range Relay Coil Voltage Rating (VDC) : 12
  • Shock : 200G's, 6ms
  • Vibration : 30G's, 33 - 3000Hz

Mechanical Attachment


  • Mid-Range Relay Mounting Type : Raised Vertical Flange Mount

Product Type Features


  • Enclosure Type : Hermetically Sealed
  • Product Type : Relay
  • Relay Type : Military/Aerospace Mid-Range
  • Terminal Configuration : Solder Hook

Usage Conditions


  • Operating Temperature Range (DEGC) : -70 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1617752-4
Product Name Mid-Range Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1393223-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Power Relays - 1-1393114-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.8 watts
View Details
2 suppliers
TO-5/.100 Grid Relays - 1-1617591-2 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 32 volts
View Details
TO-5/.100 Grid Relays - 1617591-9 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 26.5 volts
View Details