Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Mid-Range Relay Contact Current Rating (AMP) : 10 Terminal Plating : Gold
Electrical Characteristics Actuating System : DC Back EMF Suppression : Without Coil Magnetic System : Polarized, Monostable Coil Suppression Diode : Without Mid-Range Relay Coil Resistance (OHM) : 320 Mid-Range Relay Coil Voltage Rating (VDC) : 28 Mid-Range Relay Contact Switching (Max) : 230Vac (400Hz) Shock : 200G's, 6ms Vibration : 30G's, 70 - 3000Hz
Mechanical Attachment Mid-Range Relay Mounting Type : Raised Vertical Flange Mount
Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Socket Pins
Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Contact Features
- Auxiliary Contacts : Without
- Contact Base Material : Silver Cadmium Oxide
- Mid-Range Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O
- Mid-Range Relay Contact Current Rating (AMP) : 10
- Terminal Plating : Gold
Electrical Characteristics
- Actuating System : DC
- Back EMF Suppression : Without
- Coil Magnetic System : Polarized, Monostable
- Coil Suppression Diode : Without
- Mid-Range Relay Coil Resistance (OHM) : 320
- Mid-Range Relay Coil Voltage Rating (VDC) : 28
- Mid-Range Relay Contact Switching (Max) : 230Vac (400Hz)
- Shock : 200G's, 6ms
- Vibration : 30G's, 70 - 3000Hz
Mechanical Attachment
- Mid-Range Relay Mounting Type : Raised Vertical Flange Mount
Product Type Features
- Enclosure Type : Hermetically Sealed
- Product Type : Relay
- Relay Type : Military/Aerospace Mid-Range
- Terminal Configuration : Socket Pins
Usage Conditions
- Operating Temperature Range (DEGC) : -70 - 125