TE Connectivity TO-5/.100 Grid Relays 1617599-7

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 1 Pin Configuration : .175" Diameter Mounting Pad Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Power Rating DC (MILW) : 450 Coil Resistance (OHM) : 1560 Coil Special Features : Coil Polarity Protection Diode, Coil Suppression Diode Coil Voltage Rating (VDC) : 26.5 Contact Switching Voltage (Max) (VDC) : 28 Input Voltage (VDC) : 26.5 Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Relays Comment : Y Level Testing Product Type Features Enclosure Type : Hermetically Sealed Termination Features Relay Connection Type : PCB Solder Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote Datasheet
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 1 Pin Configuration : .175" Diameter Mounting Pad Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Power Rating DC (MILW) : 450 Coil Resistance (OHM) : 1560 Coil Special Features : Coil Polarity Protection Diode, Coil Suppression Diode Coil Voltage Rating (VDC) : 26.5 Contact Switching Voltage (Max) (VDC) : 28 Input Voltage (VDC) : 26.5 Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Relays Comment : Y Level Testing Product Type Features Enclosure Type : Hermetically Sealed Termination Features Relay Connection Type : PCB Solder Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TO-5/.100 Grid Relays - 1617599-7 - TE Connectivity
Berwyn, PA, United States
TO-5/.100 Grid Relays
1617599-7
TO-5/.100 Grid Relays 1617599-7
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 1 Pin Configuration : .175" Diameter Mounting Pad Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Power Rating DC (MILW) : 450 Coil Resistance (OHM) : 1560 Coil Special Features : Coil Polarity Protection Diode, Coil Suppression Diode Coil Voltage Rating (VDC) : 26.5 Contact Switching Voltage (Max) (VDC) : 28 Input Voltage (VDC) : 26.5 Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Relays Comment : Y Level Testing Product Type Features Enclosure Type : Hermetically Sealed Termination Features Relay Connection Type : PCB Solder Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 1
  • Pin Configuration : .175" Diameter Mounting Pad

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Non-Polarized, Monostable
  • Coil Power Rating DC (MILW) : 450
  • Coil Resistance (OHM) : 1560
  • Coil Special Features : Coil Polarity Protection Diode, Coil Suppression Diode
  • Coil Voltage Rating (VDC) : 26.5
  • Contact Switching Voltage (Max) (VDC) : 28
  • Input Voltage (VDC) : 26.5
  • Shock Resistance : 75G's, 6ms
  • Vibration Resistance : 30G's, 10 - 3000Hz

Other


  • Relays Comment : Y Level Testing

Product Type Features


  • Enclosure Type : Hermetically Sealed

Termination Features


  • Relay Connection Type : PCB Solder Pins

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1617599-7
Product Name TO-5/.100 Grid Relays
Poles Double Pole (DP)
Throw Double Throw
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1-1617566-0 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 32 volts
View Details
Electromechanical Relays & Contactors - 1-1618058-1 - TE Connectivity
Specs
Approvals Out of Scope for EU ELV
Operating Temp -40 to 140 F (-40 to 60 C)
View Details
2 suppliers
Signal Relays - 1422031-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
Signal Relays - 1-1422028-4 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details