TE Connectivity Protective Relays 2-1618374-3

Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 5 Type of Control : Potentiometer Adjustable Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 107.95 MM  [4.25 INCH ] Product Width : 114.3 MM  [4.5 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 220 Operation/Applicatio n Mode of Operation : Adjustable Drop-Out Product Type Features Phase : Single Protection Function : Undervoltage Relay Connection Type : Terminals Relay Options : Time Delay Terminal Configuration : Screw Terminals Signal Characteristics Frequency Adjustment (HZ) : 50 - 400 Usage Conditions Operating Temperature Range (DEGC) : -40 - 70
Request a Quote
Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 5 Type of Control : Potentiometer Adjustable Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 107.95 MM  [4.25 INCH ] Product Width : 114.3 MM  [4.5 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 220 Operation/Applicatio n Mode of Operation : Adjustable Drop-Out Product Type Features Phase : Single Protection Function : Undervoltage Relay Connection Type : Terminals Relay Options : Time Delay Terminal Configuration : Screw Terminals Signal Characteristics Frequency Adjustment (HZ) : 50 - 400 Usage Conditions Operating Temperature Range (DEGC) : -40 - 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 2-1618374-3 - TE Connectivity
Berwyn, PA, United States
Protective Relays
2-1618374-3
Protective Relays 2-1618374-3
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 5 Type of Control : Potentiometer Adjustable Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 107.95 MM  [4.25 INCH ] Product Width : 114.3 MM  [4.5 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 220 Operation/Applicatio n Mode of Operation : Adjustable Drop-Out Product Type Features Phase : Single Protection Function : Undervoltage Relay Connection Type : Terminals Relay Options : Time Delay Terminal Configuration : Screw Terminals Signal Characteristics Frequency Adjustment (HZ) : 50 - 400 Usage Conditions Operating Temperature Range (DEGC) : -40 - 70

Contact Features


  • Contact Arrangement : 1 N.C & 1 N.O
  • Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C
  • Contact Current Rating (Max) (AMP) : 5
  • Type of Control : Potentiometer Adjustable

Dimensions


  • Product Height : 76.2 MM  [3 INCH ]
  • Product Length : 107.95 MM  [4.25 INCH ]
  • Product Width : 114.3 MM  [4.5 INCH ]

Electrical Characteristics


  • Actuating System : AC
  • Input Voltage (VAC) : 220

Operation/Application


  • Mode of Operation : Adjustable Drop-Out

Product Type Features


  • Phase : Single
  • Protection Function : Undervoltage
  • Relay Connection Type : Terminals
  • Relay Options : Time Delay
  • Terminal Configuration : Screw Terminals

Signal Characteristics


  • Frequency Adjustment (HZ) : 50 - 400

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 70
Buy Now
Relays - 2-1618374-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, UNDERVOLTAGE

RELAY, UNDERVOLTAGE

Buy Now
Relays - 2-1618374-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, UNDERVOLTAGE

RELAY, UNDERVOLTAGE

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2-1618374-3 2-1618374-3
Product Name Protective Relays Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1-1617596-2 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 5 volts
View Details
Electromechanical Relays & Contactors - 1-1393139-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 17 VA
View Details
1/5-Size Relays - 1-1617350-9 - TE Connectivity
Specs
Mounting Chassis Mount
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
View Details