TE Connectivity Protective Relays 2-1618059-5

Description
Contact Features Contact Arrangement (Additional Output) : None Protective Relay Contact Arrangement : 1 Form A, SPST-NO, 1 NO Protective Relay Contact Current Rating (AMP) : 10 Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VAC) : 415 Mechanical Attachment Protective Relay Mounting Type : Flanged Product Type Features Phase : Three Product Type : Relay Protection Function : Phase Failure, Voltage Sensitive Relay Type : Protective Relay Time Delay : Without Usage Conditions Operating Temperature Range (DEGC) : -40 - 70
Request a Quote
Description
Contact Features Contact Arrangement (Additional Output) : None Protective Relay Contact Arrangement : 1 Form A, SPST-NO, 1 NO Protective Relay Contact Current Rating (AMP) : 10 Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VAC) : 415 Mechanical Attachment Protective Relay Mounting Type : Flanged Product Type Features Phase : Three Product Type : Relay Protection Function : Phase Failure, Voltage Sensitive Relay Type : Protective Relay Time Delay : Without Usage Conditions Operating Temperature Range (DEGC) : -40 - 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 2-1618059-5 - TE Connectivity
Berwyn, PA, United States
Protective Relays
2-1618059-5
Protective Relays 2-1618059-5
Contact Features Contact Arrangement (Additional Output) : None Protective Relay Contact Arrangement : 1 Form A, SPST-NO, 1 NO Protective Relay Contact Current Rating (AMP) : 10 Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VAC) : 415 Mechanical Attachment Protective Relay Mounting Type : Flanged Product Type Features Phase : Three Product Type : Relay Protection Function : Phase Failure, Voltage Sensitive Relay Type : Protective Relay Time Delay : Without Usage Conditions Operating Temperature Range (DEGC) : -40 - 70

Contact Features


  • Contact Arrangement (Additional Output) : None
  • Protective Relay Contact Arrangement : 1 Form A, SPST-NO, 1 NO
  • Protective Relay Contact Current Rating (AMP) : 10

Electrical Characteristics


  • Actuating System : AC
  • Protective Relay Input Voltage (VAC) : 415

Mechanical Attachment


  • Protective Relay Mounting Type : Flanged

Product Type Features


  • Phase : Three
  • Product Type : Relay
  • Protection Function : Phase Failure, Voltage Sensitive
  • Relay Type : Protective Relay
  • Time Delay : Without

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 70
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2-1618059-5
Product Name Protective Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393810-8 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
2 suppliers
TO-5/.100 Grid Relays - 1617591-5 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 18 volts
View Details
Signal Relays - 1-1393793-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
TO-5/.100 Grid Relays - 1-1617571-7 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 9 volts
View Details