TE Connectivity Mid-Range Relays 2-1617800-5

Description
Contact Features Auxiliary Contacts : With Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 1 Form X, SPST-NO-DM Mid-Range Relay Contact Current Rating (AMP) : 50 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Back EMF Suppression : Without Coil Magnetic System : Polarized, Monostable Coil Suppression Diode : Without Mid-Range Relay Coil Resistance (OHM) : 290 Mid-Range Relay Coil Voltage Rating (VDC) : 28 Shock : 50G's, 11ms Vibration : 20G's, 75 - 3000Hz Mechanical Attachment Mid-Range Relay Mounting Type : Flush Vertical Flange Mount Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Stud Power Terminals Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote
Description
Contact Features Auxiliary Contacts : With Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 1 Form X, SPST-NO-DM Mid-Range Relay Contact Current Rating (AMP) : 50 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Back EMF Suppression : Without Coil Magnetic System : Polarized, Monostable Coil Suppression Diode : Without Mid-Range Relay Coil Resistance (OHM) : 290 Mid-Range Relay Coil Voltage Rating (VDC) : 28 Shock : 50G's, 11ms Vibration : 20G's, 75 - 3000Hz Mechanical Attachment Mid-Range Relay Mounting Type : Flush Vertical Flange Mount Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Stud Power Terminals Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - 2-1617800-5 - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
2-1617800-5
Mid-Range Relays 2-1617800-5
Contact Features Auxiliary Contacts : With Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 1 Form X, SPST-NO-DM Mid-Range Relay Contact Current Rating (AMP) : 50 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Back EMF Suppression : Without Coil Magnetic System : Polarized, Monostable Coil Suppression Diode : Without Mid-Range Relay Coil Resistance (OHM) : 290 Mid-Range Relay Coil Voltage Rating (VDC) : 28 Shock : 50G's, 11ms Vibration : 20G's, 75 - 3000Hz Mechanical Attachment Mid-Range Relay Mounting Type : Flush Vertical Flange Mount Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Stud Power Terminals Usage Conditions Operating Temperature Range (DEGC) : -70 - 125

Contact Features


  • Auxiliary Contacts : With
  • Contact Base Material : Silver Cadmium Oxide
  • Mid-Range Relay Contact Arrangement : 1 Form X, SPST-NO-DM
  • Mid-Range Relay Contact Current Rating (AMP) : 50
  • Terminal Plating : Tin-Lead

Electrical Characteristics


  • Actuating System : DC
  • Back EMF Suppression : Without
  • Coil Magnetic System : Polarized, Monostable
  • Coil Suppression Diode : Without
  • Mid-Range Relay Coil Resistance (OHM) : 290
  • Mid-Range Relay Coil Voltage Rating (VDC) : 28
  • Shock : 50G's, 11ms
  • Vibration : 20G's, 75 - 3000Hz

Mechanical Attachment


  • Mid-Range Relay Mounting Type : Flush Vertical Flange Mount

Product Type Features


  • Enclosure Type : Hermetically Sealed
  • Product Type : Relay
  • Relay Type : Military/Aerospace Mid-Range
  • Terminal Configuration : Stud Power Terminals

Usage Conditions


  • Operating Temperature Range (DEGC) : -70 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2-1617800-5
Product Name Mid-Range Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415007-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
TO-5/.100 Grid Relays - 1-1617574-7 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 9 volts
View Details
Signal Relays - 1393793-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Power Relays - 1-1393217-2 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details