TE Connectivity Protective Relays 1618107-7

Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 5 Dimensions Product Height : 63.5 MM  [2.5 INCH ] Product Length : 107.95 MM  [4.25 INCH ] Product Width : 114.3 MM  [4.5 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 120 Product Type Features Phase : Single Protection Function : Overfrequency Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Signal Characteristics Frequency Adjustment (HZ) : 60 - 70 Usage Conditions Operating Temperature Range (DEGC) : -20 - 65
Request a Quote
Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 5 Dimensions Product Height : 63.5 MM  [2.5 INCH ] Product Length : 107.95 MM  [4.25 INCH ] Product Width : 114.3 MM  [4.5 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 120 Product Type Features Phase : Single Protection Function : Overfrequency Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Signal Characteristics Frequency Adjustment (HZ) : 60 - 70 Usage Conditions Operating Temperature Range (DEGC) : -20 - 65
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 1618107-7 - TE Connectivity
Berwyn, PA, United States
Protective Relays
1618107-7
Protective Relays 1618107-7
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 5 Dimensions Product Height : 63.5 MM  [2.5 INCH ] Product Length : 107.95 MM  [4.25 INCH ] Product Width : 114.3 MM  [4.5 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 120 Product Type Features Phase : Single Protection Function : Overfrequency Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Signal Characteristics Frequency Adjustment (HZ) : 60 - 70 Usage Conditions Operating Temperature Range (DEGC) : -20 - 65

Contact Features


  • Contact Arrangement : 1 N.C & 1 N.O
  • Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C
  • Contact Current Rating (Max) (AMP) : 5

Dimensions


  • Product Height : 63.5 MM  [2.5 INCH ]
  • Product Length : 107.95 MM  [4.25 INCH ]
  • Product Width : 114.3 MM  [4.5 INCH ]

Electrical Characteristics


  • Actuating System : AC
  • Input Voltage (VAC) : 120

Product Type Features


  • Phase : Single
  • Protection Function : Overfrequency
  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Signal Characteristics


  • Frequency Adjustment (HZ) : 60 - 70

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 65
Buy Now
Relays - 1618107-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
WILMAR OVERFREQUEN

WILMAR OVERFREQUEN

Buy Now
Relays - 1618107-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
WILMAR OVERFREQUEN

WILMAR OVERFREQUEN

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1618107-7 1618107-7
Product Name Protective Relays Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393219-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Relays - 1-1618104-8 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393763-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
4 suppliers
TO-5/.100 Grid Relays - 1-1617599-2 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 12 volts
View Details