TE Connectivity Full-Size Relays 1617783-3

Description
Configuration Features Transistor Driver : Without Contact Features Full-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Full-Size Relay Contact Current Rating (AMP) : 2 Pin Configuration : PC Pins Electrical Characteristics Actuating System : DC Coil Magnetic System : Polarized, Bistable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without Coil Voltage (VDC) : 26.5 Full-Size Relay Coil Power Rating (DC) (MILW) : 720 Full-Size Relay Coil Resistance (OHM) : 975 Full-Size Relay Contact Switching Voltage (Max) (VDC) : 28 Full-Size Relay Input Voltage (VDC) : 26.5 Shock : 150G's, 11ms Vibration : 30G's, 10 - 3000Hz Mechanical Attachment Full-Size Relay Mounting Type : Studs, 4-40 UNC-2A Product Type Features Coil Latching : With Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : Solder Hook Terminals Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Description
Configuration Features Transistor Driver : Without Contact Features Full-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Full-Size Relay Contact Current Rating (AMP) : 2 Pin Configuration : PC Pins Electrical Characteristics Actuating System : DC Coil Magnetic System : Polarized, Bistable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without Coil Voltage (VDC) : 26.5 Full-Size Relay Coil Power Rating (DC) (MILW) : 720 Full-Size Relay Coil Resistance (OHM) : 975 Full-Size Relay Contact Switching Voltage (Max) (VDC) : 28 Full-Size Relay Input Voltage (VDC) : 26.5 Shock : 150G's, 11ms Vibration : 30G's, 10 - 3000Hz Mechanical Attachment Full-Size Relay Mounting Type : Studs, 4-40 UNC-2A Product Type Features Coil Latching : With Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : Solder Hook Terminals Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Full-Size Relays - 1617783-3 - TE Connectivity
Berwyn, PA, United States
Full-Size Relays
1617783-3
Full-Size Relays 1617783-3
Configuration Features Transistor Driver : Without Contact Features Full-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Full-Size Relay Contact Current Rating (AMP) : 2 Pin Configuration : PC Pins Electrical Characteristics Actuating System : DC Coil Magnetic System : Polarized, Bistable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without Coil Voltage (VDC) : 26.5 Full-Size Relay Coil Power Rating (DC) (MILW) : 720 Full-Size Relay Coil Resistance (OHM) : 975 Full-Size Relay Contact Switching Voltage (Max) (VDC) : 28 Full-Size Relay Input Voltage (VDC) : 26.5 Shock : 150G's, 11ms Vibration : 30G's, 10 - 3000Hz Mechanical Attachment Full-Size Relay Mounting Type : Studs, 4-40 UNC-2A Product Type Features Coil Latching : With Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : Solder Hook Terminals Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Configuration Features


  • Transistor Driver : Without

Contact Features


  • Full-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Full-Size Relay Contact Current Rating (AMP) : 2
  • Pin Configuration : PC Pins

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Polarized, Bistable
  • Coil Polarity Protection Diode : Without
  • Coil Power Measurement : Milliwatts
  • Coil Suppression Diode : Without
  • Coil Voltage (VDC) : 26.5
  • Full-Size Relay Coil Power Rating (DC) (MILW) : 720
  • Full-Size Relay Coil Resistance (OHM) : 975
  • Full-Size Relay Contact Switching Voltage (Max) (VDC) : 28
  • Full-Size Relay Input Voltage (VDC) : 26.5
  • Shock : 150G's, 11ms
  • Vibration : 30G's, 10 - 3000Hz

Mechanical Attachment


  • Full-Size Relay Mounting Type : Studs, 4-40 UNC-2A

Product Type Features


  • Coil Latching : With
  • Enclosure Type : Hermetically Sealed
  • MOSFET Driver : Without
  • Product Type : Relay
  • Relay Type : Military/Aerospace High Performance

Termination Features


  • Termination Type : Solder Hook Terminals

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now
Relays - 1617783-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LATCHING FULL SIZE RELAY

LATCHING FULL SIZE RELAY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1617783-3 1617783-3
Product Name Full-Size Relays Relays
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393212-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
2 suppliers
TO-5/.100 Grid Relays - 1-1617569-5 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 36 volts
View Details
Signal Relays - 1-1393809-5 - TE Connectivity
Specs
Poles Greater than Four Poles
Number if >4 6 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers
Signal Relays - 1-1422028-0 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details