TE Connectivity Protective Relays 2-1618065-1

Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (AMP) : 5 Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 117.34 MM  [4.62 INCH ] Product Width : 123.69 MM  [4.87 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 230 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Mode of Operation : Adjustable Pick-Up Product Type Features Phase : Three Protection Function : Paralleling, Dead Bus Type Signal Characteristics Frequency Adjustment (HZ) : 50 - 500 Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Request a Quote
Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (AMP) : 5 Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 117.34 MM  [4.62 INCH ] Product Width : 123.69 MM  [4.87 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 230 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Mode of Operation : Adjustable Pick-Up Product Type Features Phase : Three Protection Function : Paralleling, Dead Bus Type Signal Characteristics Frequency Adjustment (HZ) : 50 - 500 Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 2-1618065-1 - TE Connectivity
Berwyn, PA, United States
Protective Relays
2-1618065-1
Protective Relays 2-1618065-1
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (AMP) : 5 Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 117.34 MM  [4.62 INCH ] Product Width : 123.69 MM  [4.87 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 230 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Mode of Operation : Adjustable Pick-Up Product Type Features Phase : Three Protection Function : Paralleling, Dead Bus Type Signal Characteristics Frequency Adjustment (HZ) : 50 - 500 Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals

Contact Features


  • Contact Arrangement : 1 N.C & 1 N.O
  • Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C
  • Contact Current Rating (AMP) : 5

Dimensions


  • Product Height : 76.2 MM  [3 INCH ]
  • Product Length : 117.34 MM  [4.62 INCH ]
  • Product Width : 123.69 MM  [4.87 INCH ]

Electrical Characteristics


  • Actuating System : AC
  • Input Voltage (VAC) : 230

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Mode of Operation : Adjustable Pick-Up

Product Type Features


  • Phase : Three
  • Protection Function : Paralleling, Dead Bus Type

Signal Characteristics


  • Frequency Adjustment (HZ) : 50 - 500

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2-1618065-1
Product Name Protective Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393812-3 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Relays - 1-1618104-8 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Signal Relays - 1-1423156-6 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not EU ELV Compliant
View Details
Electromechanical Relays & Contactors - 1-1415534-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 400 volts
DC Power 0.3600 watts
View Details
2 suppliers