TE Connectivity Mid-Range Relays 2-1617752-1

Description
Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Mid-Range Relay Contact Current Rating (AMP) : 10 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : AC Back EMF Suppression : Without Coil Current (AMP) : .04 Coil Magnetic System : Polarized, Monostable Coil Suppression Diode : Without Mid-Range Relay Coil Voltage Rating (VAC) : 115 Mid-Range Relay Contact Switching (Max) : 115/200Vac (60-400Hz) Shock : 200G's, 6ms Vibration : 30G's, 70 - 3000Hz Mechanical Attachment Mid-Range Relay Mounting Type : Raised Vertical Flange Mount Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Solder Pins Signal Characteristics Frequency (HZ) : 400 Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote
Description
Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Mid-Range Relay Contact Current Rating (AMP) : 10 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : AC Back EMF Suppression : Without Coil Current (AMP) : .04 Coil Magnetic System : Polarized, Monostable Coil Suppression Diode : Without Mid-Range Relay Coil Voltage Rating (VAC) : 115 Mid-Range Relay Contact Switching (Max) : 115/200Vac (60-400Hz) Shock : 200G's, 6ms Vibration : 30G's, 70 - 3000Hz Mechanical Attachment Mid-Range Relay Mounting Type : Raised Vertical Flange Mount Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Solder Pins Signal Characteristics Frequency (HZ) : 400 Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - 2-1617752-1 - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
2-1617752-1
Mid-Range Relays 2-1617752-1
Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Mid-Range Relay Contact Current Rating (AMP) : 10 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : AC Back EMF Suppression : Without Coil Current (AMP) : .04 Coil Magnetic System : Polarized, Monostable Coil Suppression Diode : Without Mid-Range Relay Coil Voltage Rating (VAC) : 115 Mid-Range Relay Contact Switching (Max) : 115/200Vac (60-400Hz) Shock : 200G's, 6ms Vibration : 30G's, 70 - 3000Hz Mechanical Attachment Mid-Range Relay Mounting Type : Raised Vertical Flange Mount Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Solder Pins Signal Characteristics Frequency (HZ) : 400 Usage Conditions Operating Temperature Range (DEGC) : -70 - 125

Contact Features


  • Auxiliary Contacts : Without
  • Contact Base Material : Silver Cadmium Oxide
  • Mid-Range Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Mid-Range Relay Contact Current Rating (AMP) : 10
  • Terminal Plating : Tin-Lead

Electrical Characteristics


  • Actuating System : AC
  • Back EMF Suppression : Without
  • Coil Current (AMP) : .04
  • Coil Magnetic System : Polarized, Monostable
  • Coil Suppression Diode : Without
  • Mid-Range Relay Coil Voltage Rating (VAC) : 115
  • Mid-Range Relay Contact Switching (Max) : 115/200Vac (60-400Hz)
  • Shock : 200G's, 6ms
  • Vibration : 30G's, 70 - 3000Hz

Mechanical Attachment


  • Mid-Range Relay Mounting Type : Raised Vertical Flange Mount

Product Type Features


  • Enclosure Type : Hermetically Sealed
  • Product Type : Relay
  • Relay Type : Military/Aerospace Mid-Range
  • Terminal Configuration : Solder Pins

Signal Characteristics


  • Frequency (HZ) : 400

Usage Conditions


  • Operating Temperature Range (DEGC) : -70 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2-1617752-1
Product Name Mid-Range Relays
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1617573-6 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 26.5 volts
View Details
Signal Relays - 1-1393811-1 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
TO-5/.100 Grid Relays - 1-1617572-9 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 18 volts
View Details
Mid-Range Relays - 1-1617804-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
View Details