TE Connectivity 1/5-Size Relays 2-1617088-3

Description
Configuration Features Transistor Driver : Without Contact Features 1/5-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O 1/5-Size Relay Contact Current Rating (AMP) : 2 Contact Current Class (AMP) : Low Level - 2 A Electrical Characteristics 1/5-Size Relay Coil Power Rating (DC) (MILW) : 522 1/5-Size Relay Coil Resistance (OHM) : 1500 1/5-Size Relay Coil Voltage Rating (VDC) : 28 1/5-Size Relay Contact Switching Voltage (Max) : 28 1/5-Size Relay Input Voltage (VDC) : 28 Actuating System : DC Coil Magnetic System : Polarized, Bistable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without Shock : 150G's, 11ms Vibration : 30G's, 10 - 3000Hz Mechanical Attachment 1/5-Size Relay Mounting Type : Plain Case Product Type Features Coil Latching : With Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : PC Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Description
Configuration Features Transistor Driver : Without Contact Features 1/5-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O 1/5-Size Relay Contact Current Rating (AMP) : 2 Contact Current Class (AMP) : Low Level - 2 A Electrical Characteristics 1/5-Size Relay Coil Power Rating (DC) (MILW) : 522 1/5-Size Relay Coil Resistance (OHM) : 1500 1/5-Size Relay Coil Voltage Rating (VDC) : 28 1/5-Size Relay Contact Switching Voltage (Max) : 28 1/5-Size Relay Input Voltage (VDC) : 28 Actuating System : DC Coil Magnetic System : Polarized, Bistable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without Shock : 150G's, 11ms Vibration : 30G's, 10 - 3000Hz Mechanical Attachment 1/5-Size Relay Mounting Type : Plain Case Product Type Features Coil Latching : With Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : PC Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1/5-Size Relays - 2-1617088-3 - TE Connectivity
Berwyn, PA, United States
1/5-Size Relays
2-1617088-3
1/5-Size Relays 2-1617088-3
Configuration Features Transistor Driver : Without Contact Features 1/5-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O 1/5-Size Relay Contact Current Rating (AMP) : 2 Contact Current Class (AMP) : Low Level - 2 A Electrical Characteristics 1/5-Size Relay Coil Power Rating (DC) (MILW) : 522 1/5-Size Relay Coil Resistance (OHM) : 1500 1/5-Size Relay Coil Voltage Rating (VDC) : 28 1/5-Size Relay Contact Switching Voltage (Max) : 28 1/5-Size Relay Input Voltage (VDC) : 28 Actuating System : DC Coil Magnetic System : Polarized, Bistable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without Shock : 150G's, 11ms Vibration : 30G's, 10 - 3000Hz Mechanical Attachment 1/5-Size Relay Mounting Type : Plain Case Product Type Features Coil Latching : With Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : PC Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Configuration Features


  • Transistor Driver : Without

Contact Features


  • 1/5-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • 1/5-Size Relay Contact Current Rating (AMP) : 2
  • Contact Current Class (AMP) : Low Level - 2 A

Electrical Characteristics


  • 1/5-Size Relay Coil Power Rating (DC) (MILW) : 522
  • 1/5-Size Relay Coil Resistance (OHM) : 1500
  • 1/5-Size Relay Coil Voltage Rating (VDC) : 28
  • 1/5-Size Relay Contact Switching Voltage (Max) : 28
  • 1/5-Size Relay Input Voltage (VDC) : 28
  • Actuating System : DC
  • Coil Magnetic System : Polarized, Bistable
  • Coil Polarity Protection Diode : Without
  • Coil Power Measurement : Milliwatts
  • Coil Suppression Diode : Without
  • Shock : 150G's, 11ms
  • Vibration : 30G's, 10 - 3000Hz

Mechanical Attachment


  • 1/5-Size Relay Mounting Type : Plain Case

Product Type Features


  • Coil Latching : With
  • Enclosure Type : Hermetically Sealed
  • MOSFET Driver : Without
  • Product Type : Relay
  • Relay Type : Military/Aerospace High Performance

Termination Features


  • Termination Type : PC Pins

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now
Relays - 2-1617088-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY

RELAY

Buy Now
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
2-1617088-3
Relays - Signal Relays, Up to 2 Amps 2-1617088-3
RELAY GEN PURPOSE DPDT 2A 28V

RELAY GEN PURPOSE DPDT 2A 28V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 2-1617088-3 2-1617088-3 2-1617088-3
Product Name 1/5-Size Relays Relays Relays - Signal Relays, Up to 2 Amps
Mounting Plain Case Bracket (Flange) Mount; Chassis Mount
Unlock Full Specs
to access all available technical data